Available with Windows 11, Windows 10 or Ubuntu.
Innovate without interruption:
Up to 13th Gen Intel
®
Core™ i9 HX (55w) processors, 24 core (8P +16E).
Make everything stand out:
Choose up to 16GB NVIDIA
®
RTX
™
A5000-class graphics.
Stay cool, calm and productive:
Optimize performance with advanced thermals featuring dual opposing output fans and user selectable thermal tables.
No idea is too big:
Store your work confidently with up to 12TB of storage and up to 128GB of memory via CAMM and NECC DDR5 memory.
Collaborate Seamlessly: FHD IR camera delivers seamless video and screen clarity.
Create with ease:Work on a large clickpad (no buttons) and backlit, spill-resistant keyboard.
Fuel continuous productivity:Keep your creativity flowing with the long lifecycle battery option and smaller power adapter.
Communicate with clarity:Waves MaxxAudio Pro Audio delivers a superior audio experience.
Scale storage seamlessly:Optional quick access door on the bottom of the chassis provides access to removeable M.2 SSD storage.
Secure connections with lightening speeds: Supports up to Wi-Fi 6E (where supported), so you can enjoy superior speeds, smooth streaming and reliably connect to FirstNet.
Designed with wellness in mind:ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.
Personalized security:The Windows Hello-compatible IR Camera with proximity sensor recognizes you and automatically locks and unlocks to increase privacy and productivity.
Security you can count on:Chassis intrusion Sensor alerts you if the chassis or BIOS has been tampered with.
Seamless privacy:Simply close the camera shutter when it's not in use.
Environmental standards:Meets the latest environmental standards such as EnergyStar
®
, and TCO Certified Edge, and is EPEAT
®
Gold registered.
Eco-conscious packaging:Designed with the environment in mind, comes with 100% recyclable cardboard packaging.
Intelligence built around you:Automatically personalize and boost the performance of your Precision and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
Personalized performance with the world’s most intelligent PCs: Intelligence and machine learning elevate productivity by automating performance features beyond your PC, across your entire ecosystem.
Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.
Safe, secure and manageable: With Dell Optimizer, AI and machine learning gather and analyze data locally on the system–only event data and service heartbeat are sent to help Dell understand if the app is working appropriately. Optimization and data collection follow a stringent process to ensure your privacy and security-using data to improve your PC experience continually. No personal data is sent and used without your explicit consent.
Analytics:Generate end-user reports and analyze your system for personalized insights.
Windows 11 Pro - designed for hybrid work.The most productive and secure version of Windows yet—but simple for IT.
1. SD Reader
2. Universal audio jack
3. USB 3.2 Gen 2 Type-C port with DP-alt mode
4. USB 3.2 Type-A with PowerShare
5. Wedge lock slot6. 7.4mm power connector
7. RJ-45 10/100/1000
8. HDMI 2.1
9. USB 3.2 Type-A
10. (2) Thunderbolt 4 / USB 4
11. Optional Smart Card Reader
Thin base:
1.Height: 0.98 in. (24.70 mm)
Height (rear): 0.92 in. (23.20 mm)
Height (front): 0.88 in. (22.30 mm)
2.Width: 14.02 in. (356.00 mm)
3.Depth: 10.18 in. (258.34 mm)
Weight: 5.75 lb (2.60 kg)
Performance base:
1.Height: 1.09 in. (27.45 mm)
Height (rear): 1.03 in. (25.95 mm)
Height (front): 0.99 in. (25.05 mm)
2.Width: 14.02 in. (356.00 mm)
3.Depth: 10.18 in. (258.34 mm)
Weight: 5.90 lb (2.67 kg)