TRENDnet’s standalone 8-Channel H.265 4K (8MP) PoE NVR, model TV-NVR1508, offers a comprehensive rack mountable camera management solution. The 8-port NVR networks and powers up to eight PoE cameras*. Install up to 12TB of storage (hard drives not included) to record over one month of continuous video from eight 4K HD PoE cameras**. The TV-NVR1508 features advanced video playback and works with free iOS®/Android™ apps.

Standalone HD NVR

This standalone H.265 HD NVR supports a total storage capacity of up to 12TB, and powers up to eight PoE network cameras (HDD, cameras, and display not included).

Simple Setup

The NVR auto-recognizes and powers TRENDnet PoE cameras* – simply connect compatible TRENDnet PoE cameras and start recording surveillance video.

4K Support


Connect a 4K display to the HDMI interface on the 8-port NVR to view eight 8MP 4K UHD camera channels.


  • DEVICE INTERFACE: 1 x Gigabit network port; 8 x 100Mbps PoE ports; 2 x USB 2.0 ports; 1 x HDMI port; 1 x VGA port; 1 x SATA connector (up to 12TB); Analog audio out port; Power Port; Power Switch
  • STANDALONE HD NVR: This standalone H.265 HD NVR supports a total storage capacity of up to 12TB and powers up to Eight PoE network cameras (HDD, cameras, and display not included).
  • CONTINUOUS 24/7 RECORDING SYSTEM: Over one month of recording per camera with 12TB of storage (HDD not included) and 8 x 4K cameras at 30 fps (H.265 compression, medium VBR)
  • ADVANCED VIDEO PLAYBACK: Advanced archived video playback with a quick reference timeline and calendar
  • SIMPLE PLUG & PLAY SETUP: The NVR auto recognizes and powers up to 8 TRENDnet PoE Cameras. Simply connect the compatible cameras and start recording surveillance video.
  • 4K SUPPORT: Use and connect a 4K display to the HDMI interface to view the eight 8MP 4K UHD camera channel, and enjoy concurrent 4K HD video recording for all channels
  • POE PORTS: Plug and play TRENDnet network cameras to the eight 100Mbps PoE ports with a total power budget of 56W.
  • STORAGE: One 3.5” SATA internal drive bay supports up to 12TB of total storage (HDD not included
  • SCHEDULED RECORDINGS: Create weekly continuous and motion detection recording schedules for each camera with video overwrite when storage is full
  • CAMERA MANAGEMENT: For each camera, manage onscreen display (OSD), image settings, PTZ functionality, motion detection, privacy masks, and video loss

PoE Ports

Plug and play TRENDnet PoE network cameras* to the eight PoE ports with a total power budget of 56W

Storage

One 3.5” SATA internal drive bay on the 8-port NVR supports up to 12TB of total storage (HDD not included)

Network Uplink Port

Gigabit Ethernet network uplink port

Display Interface

HDMI up to 4K resolution

Audio Ports

Audio in and out ports

USB Ports

One USB port for the included mouse, and one for video export

Mouse Included

Supports mouse and keyboard (keyboard not included)

Rackmount

Rackmount hardware is included for the 8-port NVR

Remote Access

Access the 4K PoE NVR over the internet

Camera Setup

The 8-port NVR auto-recognizes TRENDnet cameras* and works with ONVIF PoE network cameras

Live View

Multiple camera viewing options

Camera Management

For each camera, this 4K camera system allows you to manage on-screen display (OSD), image settings, PTZ functionality, motion detection, privacy masks, and video loss

Video Recording

Max. resolution for all cameras concurrently: Full HD 4K video at 30 fps in H.265 compression

Recording Time

Over one month of recording per camera with 12TB of storage (HDD not included), and 8 x 4K cameras at 30 fps (H.265 compression, medium VBR)

Scheduled Recording

Create weekly continuous and motion detection recording schedules for each camera with video overwrite when storage is full

Advanced Playback

Advanced archived video playback with a quick reference timeline and calendar

Video Export

Export and archive recorded video

Dynamic DNS Support

Support for dyn.com and ipddns.cc

IPv6

IPv6 support

ONVIF

This 8-port NVR is ONVIF compliant

*See list of compatible cameras

**Over one month of continuous recording 8 cameras in 4K resolution at 30 fps (H.265 compression, medium VBR) with 12TB of storage

(HDD not included)

8-Channel H.265 4K (8MP) PoE NVR - TV-NVR1508