Experience multimedia presentations and content in a new light with the ViewSonic® LS710HD projector. Powered by state-of-the-art laser phosphor technology, this lamp-free, high-brightness 1080p projector delivers a stunning 4,200 ANSI lumens so clients and colleagues can view images with pristine clarity even in areas with high ambient light. This eco-friendly projector is designed for enhanced sustainability, so you never have to worry about dealing with toxic mercury or frequent lamp replacements ever again. Experience easy image adjustments and flexible installation options, including short throw ratio, edge blending, H/V keystoning and four corner projection. An ultra-short throw ratio of .49 empowers you to create immersive 100" movies and shows from just 1.1 meter away. Think bigger and present better with the ViewSonic LS701HD projector.
Designed with a sealed optical engine and laser phosphor light source lasting up to 30,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership
*Light source life may vary based on actual usage and other factors.
Packed with a stunning 4,200 ANSI lumens of brightness, this projector produces bright images in any environment - with excellent performance in rooms with high ambient light.
Delivering images measuring up to 300 inches, this projector delivers a huge screen size for less cost per square inch when compared to a digital display.
An ultra-short throw lens allows for simple and flexible set up. Placing the projector just inches away from a wall will not only produce a huge image, but also gives the projector a more subtle presence.
Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.
The projector can be installed in nearly any position, at any angle from floor to ceiling, making any surface a projection surface. Ideal for retail environments, the projector can be pointed straight down at the floor for creative marketing that leads your customers directly to your products.
This display is VESA-mountable in either portrait or landscape orientation for display flexibility in a variety of settings.
Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.