Dell OptiPlex 7000 7010 Tower
The right look: Modern designs allow the OptiPlex 7000 Towers to fit in beautifully in any modern workspace.
Sustainably built: Contains up to 60% post-consumer recycled materials to minimize environmental impact.
Simplify upkeep: Now easier to maintain thanks to tool-less service without removing the bezel.
Powered up: Windows 11 Modern Standby provides an instant on/instant off experience, offering constant connectivity.
Take on any task: Built with 12th Gen Intel
®
Core™ processors with new Hybrid Core technology to free space for more complex workloads.
Improved VR capabilities: OptiPlex 7000 Towers bring richer views and more engaging VR experience supporting up to NVIDIA
®
GeForce
®
3070.
High-speed access: New Wi-Fi 6E support provides greater network flexibility, faster transfers and reliable connections for secure collaboration.
Increased productivity:
Accomplish more with multitasking via DDR5 memory, available on the OptiPlex 7000 Tower, ideal for transitioning smoothly between workload-intense applications.
Broaden your horizons: Intel
®
12th Gen integrated graphics with support for up to 4 independent displays.
Next-gen connectivity: Now connect two 4K monitors with the option of a Thunderbolt 4 Add-in Card, available only on the OptiPlex 7000 Tower.
Intelligence built around you:
Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
Personalized Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs.
Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.
Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.
Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.
Deploy:
Our modern deployment solution, ProDeploy in the Unified Workspace allows you to revolutionize the way deployment gets done. By spending just one hour for set up, IT can then hand deployment to Dell and have preconfigured systems shipped directly to the end users wherever they are.
Secure:
Dell Endpoint Security for the Unified Workspace helps manage growing cyber risks while embracing workforce transformation. With Dell SafeGuard and Response powered by Secureworks, gain actionable insight to help quickly and efficiently prevent, detect and respond to cyber attacks keeping your environment free from harm.
Manage:
We integrated our hardware management solution Dell Client Command Suite with VMware Workspace ONE, allowing you to take advantage of unified endpoint management (UEM) and manage the firmware, operating system and applications for all devices from the Workspace ONE console. UEM simplifies the management of the entire environment saving IT time from
having to work between separate consoles for PCs and phones.
Front:
1. Hard Drive Disk Cover 2. Power Button 3. SD 4.0 Card Reader (optional) 4. USB 2.0 Port 5. USB 3.2 Gen 2 Port 6. Optical Disk Drive (optional) 7. Hard Disk Drive Activity Light 8. Universal Audio Jack Port 9. USB 2.0 Port with PowerShare 10. USB 3.2 Gen 2x2 Type-C Port
Back:
11. Line-out Re-tasking Line-in Audio Port 12. DisplayPort 1.4 Ports (3) 13. USB 3.2 Gen 2 14. USB 2.0 Ports with Smart Power On (2) 15. Full Height PCIe Expansion (4) 16. Power Connection 17. Power Diagnostic Light 18. Serial/PS2 Port (optional) 19. Padlock Loop 20. Optional video port (HDMI 2.0b/ DisplayPort 1.4a/ VGA/ USB Type-C with DisplayPort Alt mode) 21. USB 3.2 Gen 1 (3) 22. Ethernet RJ-45 23. K-Lock