Available with Windows 11, Windows 10 or Ubuntu.
Meet the new, sustainably built OptiPlex family with Artificial Intelligence personalization and up to the latest Intel ® Core™ i9 processors
Compact without compromise:With modern, flexible mounting options, the 7000 Micro blends into any workspace.
Sustainably built:Contains up to 60% post-consumer recycled materials to minimize environmental impact.
Easy Upgrades:Now easier to maintain and upgrade with tool-less access without removing the bezel.
Ready when you are: Featuring Windows Modern Standby to enable an instant on/instant off user experience with constant connectivity.
High-powered proficiency:OptiPlex 7000 Micro 65W is available with the latest DDR5 memory giving you the ability to handle a bigger workload.
Take on any task: Built with 12th Gen Intel
®
Core™ up to i9 65W CPU and new Hybrid Core technology. The OptiPlex 7000 Micro balances workloads between cores, making multitasking effortless.
High-speed access: New Wi-Fi 6E brings more bandwidth and better performance while future-proofing your IT investment.
Stay connected: Connect to the latest peripherals with USB 3.2 Gen 2x2 Type C port access.
Broaden your horizons:12th Gen Intel
®
Core™ integrated graphics with support for up to 4 independent displays.
See things your way:Select the monitor that fits you best with an extensive line-up from the leading monitor brand worldwide.
Intelligence built around you: Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
Personalized Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs.
Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.
Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience
Back your IT investment with Dell Technologies Unified Workspace for the most comprehensive solution to deploy, secure, manage and support virtually all devices from the cloud. This revolutionary solution is designed with intelligence and automation providing visibility across the entire endpoint environment. This complete solution from Dell Technologies helps customers save time, improve user experience, optimize resources and strengthen security.
Deploy:Our modern deployment solution, ProDeploy in the Unified Workspace allows you to revolutionize the way deployment gets done. By spending just one hour for set up, IT can then hand deployment to Dell and have preconfigured systems shipped directly to the end users wherever they are.
Secure:Dell Endpoint Security for the Unified Workspace helps manage growing cyber risks while embracing workforce transformation. With Dell SafeGuard and Response powered by Secureworks, gain actionable insight to help quickly and efficiently prevent, detect and respond to cyber attacks keeping your environment free from harm.
Manage:We integrated our hardware management solution Dell Client Command Suite with VMware Workspace ONE, allowing you to take advantage of unified endpoint management (UEM) and manage the firmware, operating system and applications for all devices from the Workspace ONE console. UEM simplifies the management of the entire environment saving IT time from having to work between separate consoles for PCs and phones.
Support:ProSupport Plus continues to be the only predictive and proactive support in the market. When compared to key competitors, ProSupport Plus with SupportAssist reduced time to resolve a failed hard drive with up to 11x faster time to resolution.
Windows 11 Pro - designed for hybrid work.The most productive and secure version of Windows yet—but simple for IT.
Front:
1. Power Button 2. Hard Disk Drive Activity Light 3. Line In/Out 4. Universal Audio Jack 5. USB 3.2 Gen 2 Type A with Power Share 6. USB 3.2 Gen 2x2 Type C (20Gb Data)
Back (35w):
7. Knock-out Slot for External Wireless Antenna (optional) 8. Optional video port (HDMI 2.0b/ DisplayPort 1.4a/ VGA/ USB Type-C with DisplayPort Alt mode) 9. USB 3.2 Type A Ports (2 – one with Power On) 10. Padlock ring and Kensington security-cable slot 11. Ethernet RJ-45 12. USB 3.2 Gen 2 Type A ports (2) 13. Display Ports 1.4 (2) 14. Power adapter port
Back (65w):
15. Knock-out Slot for External Wireless Antenna (optional) 16. Optional video port (HDMI 2.0b/ DisplayPort 1.4a/ VGA/ USB Type-C with DisplayPort Alt mode) 17. USB 3.2 Gen 1 Type A with Smart Power On 18. Padlock ring and Kensington security-cable slot 19. Ethernet RJ-45 20. USB 3.2 Gen 2 Type A ports (2) 21. DisplayPort 1.4 ports (3) 22. Power adapter port
1. Width: 1.42 in. (36.00 mm)
2. Depth: 7.00 in. (178.00 mm)
3. Height: 7.17 in. (182.00 mm)
Weight: 2.06 lb. (0.94 kg)