Operating System

Available with Windows 11 or Windows 10.

Technology that revolves around you

Meet the new, sustainably built OptiPlex family with Artificial Intelligence-based personalization and up to the latest 12th Gen Intel® Core™ i9 processors

Designed around you

The right look:Modern designs allow the OptiPlex 7000 Small Form Factors to fit in beautifully in any modern workspace.

Sustainably built:Contains up to 60% post-consumer recycled materials to minimize environmental impact.

Simplify upkeep:Now easier to maintain thanks to tool-less service without removing the bezel.

Made to work as hard as you

Powered up:Up to Windows 11 Modern Standby provides an instant on/instant off experience, offering constant connectivity.

Take on any task:Built with 12th Gen Intel ®  Core™ processors with new Hybrid Core technology to free space for more complex workloads.

High-speed access:New Wi-Fi 6E support provides greater network flexibility, faster transfers and reliable connections for secure collaboration.

Achieve more every day

Increased productivity:Accomplish more with multitasking via DDR4 memory, ideal for transitioning smoothly between workload-intense applications.

Broaden your horizons:Intel ®  12th Gen integrated graphics with support for up to 4 independent displays.

Dell Optimizer

Intelligence built around you: Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalized Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs.

Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.




Windows 11 Pro - designed for hybrid work.The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots - Small Form Factor

Front:1. Power Button
2. SD 4.0 Card Reader (optional)
3. Optical Disk Drive (optional)
4. USB 2.0 Port
5. USB 3.2 Gen2 Port
6. Hard Disk Drive Activity Light
7. Universal Audio Jack
8. USB 2.0 Port with PowerShare
9. USB 3.2 Gen2x2 Type-C PortBack to Rear:10. Line-out Re-tasking Line-in Audio Port
11. DisplayPort 1.4 Ports (3)
12. USB 3.2 Gen 2
13. USB 2.0 Ports with Smart Power On (2)
14. Low Profile PCIe Expansion (2)
15. Power Connection
16. Power Diagnostic Light
17. Serial/PS2 Port (optional)
18. Optional video port (HDMI 2.0b/ DisplayPort 1.4a/ VGA/ USB Type-C with DisplayPort Alt mode)
19. K-Lock
20. USB 3.2 Gen 1 (3)
21. Ethernet RJ-45
22. Padlock Loop

Dimensions & Weight

1. Width: 3.65 in. (92.60 mm)
2. Depth: 11.53 in. (292.80 mm)
3. Height: 11.42 in. (290.00 mm)Weight (min): 8.50 lb. (3.85 kg)
Weight (max): 11.69 lb. (5.30 kg)