ROG STRIX B760-A GAMING WIFI

Just like its formidable sibling, the ROG Strix B760-A Gaming WiFi dishes up a vibrant take on the latest Intel platform, with PCIE 5.0, USB 3.2 GEN 2x2, and cyber-inspired ROG motifs emblazoned on a high-contrast backdrop. But this variant features DDR5, bringing even more bandwidth to the table for games and apps.

DIY-FRIENDLY FEATURES

PCIE ®  SLOT Q-RELEASE

A physical button unlocks the first PCIe slot’s security latch with one tap, greatly simplifying the process of detaching a PCIe card from the motherboard when it’s time to upgrade to a new GPU or other compatible device.

M.2 Q-LATCH

The innovative Q-Latch makes it easy to install or remove an SSD from an M.2 slot. The design employs a simple locking mechanism to secure the drive, eliminating the need for a traditional screw.

BIOS FLASHBACK™

BIOS FlashBack™ is a safe and simple way to update BIOS. Just drop the (UEFI) BIOS file onto a FAT32-formatted USB stick, plug it into the USB BIOS FlashBack port, and press the button. Updates can even be performed without having memory or a CPU installed.

Q-LED

Four onboard LEDs indicate power status and identify problems with CPU, memory, graphics card, or boot device for quick diagnosis.