DOCKUCPT3D

USB-C Alt Mode Triple Display Docking Station

The USB-C DOCKUCPT3D USB-C Alt Mode Triple Display Docking Station from V7 adds up to 3 displays, four USB ports, Audio, SD/Micro SD Memory Cards and Gigabit Ethernet network connectivity to your USB-C enabled computer while charging at the same time. It features two HDMI ports and one DisplayPort outputs that can be used to extend or mirror your device for multitasking productivity. It supports up to two 4K displays or up to three 1920 x 1080 (1080P) displays. The power supply is included and it provides up to 100 Watts of USB-C Charging to your computer at the same time as providing all the extra connectivity. It is compatible with DisplayPort Alt mode enabled devices. It includes a K-Lock interface for security. This solution provides robust high performance connectivity to extend and enhance your workstation productivity with a 2 year warranty.

Key Features

  • Connect your displays and devices while charging your computer with one cable
  • Supports up to two 4K displays or three 1080P displays
  • 4 x USB A 3.2 Gen1 ports with one BC 1.2 for data and charging
  • Charge your device with USB-C Power Delivery up to 100 Watts
  • Gigabit Ethernet and 4 pole TRRS stereo headset microphone combo
  • K-Lock interface for security
  • 2 year warranty