TRENDnet’s 12-Port 10G Layer 2 Managed SFP+ Switch, model TL2-F7120, offers advanced traffic management controls to meet the evolving demands of SMB networks. This rack-mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced management features on this ultra-fast 10G SFP+ switch include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.

Free up router resources by offloading routing processes to this 10G managed SFP+ switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic.

TRENDnet’s 10G SFP+ switch features 12 x 10GSFP+ slots for high-speed network uplinks or downlink NAS/access server connections, providing a cost-effective solution in adding 10G link capability to an SMB network.

High-Speed 10G SFP+

Offers 12 x 10G SFP+ slots for high-speed network uplinks or downlink NAS/access server connections providing a cost-effective solution in adding 10G link capability to an SMB network.

L2 Management

Fully configurable using the web-based management interface or CLI for management flexibility and streamlining configuration deployment to multiple switches.

Integration Flexibility

Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.

Hardware Design

The 10Gb fiber switch provides 12 x 10G SFP+ slots, a built-in power supply, and 1U rackmount brackets

Switching Capacity

Supports a 240Gbps switch capacity

Smart Fan

The smart fan on the 10G SFP+ switch saves energy and eliminates distracting operating noise by auto adjusting the fan speed and use based on cooling needs

LED Indicators

LED indicators on the 10G SFP+ switch convey port status

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB) for increased performance

Rackmount Design

Save rack space by mounting 2 x TL2-F7120 into 1U space with the optional ETH-F71 dual mount bracket (sold separately)

IPv6 Ready

This 10G SFP+ switch supports Ipv6 configuration and Ipv6 neighbor discovery

IP Routing

Supports inter-VLAN routing and Ipv4/Ipv6 static routing

Traffic Management

A broad range of network configurations are supported by this 10G managed SFP+ switch: 802.1ax link aggregation, , 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling

Access Control

Features such as IPv4/IPv6 ACL, port security (mac entry restriction), 802.1X, TACACS+, and RADIUS are compatible with layered access controls

Monitoring

RMON, SNMP, SNMP Trap, and Port Mirroring, and DDM are supported on the 10G SFP+ switch

Troubleshooting

A convenient cable diagnostic test and traffic statistics aid in network troubleshooting


  • DEVICE INTERFACE: 12 x SFP+ Ports (1Gbps / 10Gbps); 1 x RJ-45 Console Port (out-of-band); LED Indicators; Reset Button
  • SWITCHING CAPACITY: 12-Port 10G Layer 2 Managed SFP+ Switch provides 240Gbps switching capacity
  • LAYER 2 MANAGEMENT: The 12 Port 10G Switch is fully configurable using the web-based management interface or CLI for management flexibility and streamlining configuration deployment to multiple switches.
  • HIGH SPEED 10G SFP+: The managed switch offers 12 x 10G SFP+ slots for high-speed network uplinks or downlink NAS/ access server connections providing a cost-effective solution in adding 10G link capability to an SMB network.
  • INTEGRATION FLEXIBILITY: The 10G switch managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.
  • TRAFFIC MANAGEMENT: A broad range of network configurations are supported by: 802.1ax link aggregation, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling
  • RACKMOUNT DESIGN: Save rack space with this network switch by mounting 2 x TL2-F7120 into 1U space with the optional ETH-F71 dual mount bracket (sold separately)
  • TRENDnet LIFETIME PROTECTION: The 12 Port 10G Layer 2 Managed SFP+ Switch comes with lifetime TRENDnet Manufacturer Protection.
  • NDAA / TAA compliant (U.S. and Canada only)