TRENDnet’s Indoor/Outdoor 5MP H.265 PoE IR Bullet Network Camera, model TV-IP1514PI, provides day and night surveillance with a night vision range of up to 30 meters (98 ft.). This bullet network camera delivers year-round surveillance with an IP66 weather rated housing to withstand outdoor environments. Record up to 5MP HD video at 20fps in a space saving H.265 compression format. Easily view live video from the 5MP PoE camera on your mobile device using our free Sentinel mobile app, or on your PC with our free View Manager desktop camera video management software.

Indoor/Outdoor 5MP H.265 WDR PoE IR Bullet Network Camera

  • DEVICE INTERFACE: 10/100Mbps PoE Port; Micro SD Card Slot; Power Jack; Built-in Microphone; Reset Button
  • NIGHT VISION HD SURVEILLANCE: Powerful 5MP HD video (2592 x 1920) at 20fps and up to 30m (98 ft.) night vision provides 24-hour surveillance. Night vision Infrared LEDs dynamically adjusts the Infrared (IR) LEDs by lowering the IR intensity when objects are near, and increasing IR intensity when objects are farther away
  • ONE-WAY AUDIO: The 5MP bullet network camera has a built-in microphone for one-way audio ; WIDE DYNAMIC RANGE (WDR): WDR setting improves image quality and focus when a camera is exposed to high contrastlighting environments by enhancing the dark areas of the image to make them more visible.
  • NDAA/TAA COMPLIANT: This National Defense Authorization Act (NDAA) compliant camera abides by the guidelines that prohibits equipment or components from certain Chinese companies and their subsidiaries. TAA compliant in accordance to the Trade Agreements Act (19 U.S.C. & 2501-2581)
  • MANUFACTURER PROTECTION: The TV-IP1514PI Indoor Outdoor 5MP H.265 PoE Bullet Network Camera is backed and supported with 3 years of TRENDnet Manufacturer Protection.
  • VIEW MANAGER SOFTWARE: View live video, recording playback, custom viewing modes and options, and manage TRENDnet cameras with included complimentary software and Free Sentinel iOS and Android mobile apps.
  • MOTION DETECTION: Create custom motion detection zones to record video and send email notifications when a zone is triggered.
  • POWER OVER ETHERNET (POE): PoE offers cost savings and the flexibility to install this night vision camera up to 100m (328 ft.) from the PoE source equipment
  • NETWORK STORAGE: Record video to a network storage device or to a Micro SD card (up to 256GB not included).
  • OUTDOOR READY: Built for outdoor environments with an IP66 weather rating and an operating temperature range of -30° – 50° C (-22° – 122° F).

.

Night Vision HD Surveillance
Night-time viewing up to 30 meters (98
ft.) away, with night vision infrared (IR)
LEDs that dynamically adjusts as
needed.

Power over Ethernet (PoE)

PoE offers cost savings and the flexibility
to install this night vision 5MP PoE
camera up to 100m (328 ft.) from the PoE
source equipment.

Outdoor Ready
Built for outdoor environments with an
IP66 weather rating and an operating
temperature range of -30° – 50°C (-22° –
122°F).

5 Megapixel

Record up to 5MP HD video at
20fps in the space saving H.265
compression format

Adjustable Mounting Base

Fully adjustable integrated
mounting base on the 5MP PoE
camera provides installation
flexibility

Advanced Playback

Advanced in-camera archived video
playback functionality

Complimentary Apps

View live video from the 5MP PoE
camera to a mobile device with free
Sentinel iOS® and Android™ apps

Complimentary Software

Complimentary pro-grade View
Manager software to manage
TRENDnet cameras

ONVIF

ONVIF Profile S

Recording Flexibility

Define custom schedules using
continuous (24/7) and event-based
recording modes

Motion Detection

Create custom motion detection
zones to record video and send
email notifications when a zone is
triggered

TRENDnet Indoor Outdoor 5MP H.265 PoE Bullet Network Camera, IP66 Rated Housing, IR Night Vision up to 30m (98 ft.), Security Surveillance Camera, microSD Card Slot (up to 256GB), White, TV-IP1514PI