Advanced Security Features

Equipped with Triple Layer Security features to help keep your devices and documents secure and safeguard your network. Includes an integrated NFC card reader for easy badge authentication.

Enterprise-Level Performance and Speed

This all-in-one printer offers robust functionality and reliable performance for mid to large-sized workgroups. Features Brother’s fastest color laser print speeds ever – up to 42ppm.(1)

Low Total Cost of Ownership

Offers built-in value with included Brother Genuine 6,500‐page black and 5,000-page color toner cartridges.(2) Delivers low cost printing using high-yield replacement toner cartridges.

Fast Scanning with Advanced Workflow Features

100-page capacity auto document feeder(3) offers duplex scanning up to 104ipm(4) to a wide range of destinations such as cloud services,(5) SharePoint, and more. Create editable Microsoft Office documents.

Create Professional Business Documents

Features our boldest laser color output ever. Get your business noticed with vivid color and sharp black output that allows for professional brochures, presentations, and other important documents.

Features

7” Color Touchscreen DisplayAllows for scan preview, the creation of up to 64 customized shortcuts for frequently used tasks, and printing from and scanning to cloud services.(5) For further customization, add or remove icons.

Advanced Scanning Capabilities
Create searchable and editable Microsoft Office documents including Word, Excel, and PowerPoint. Offers advanced features including scan preview, auto deskew, continuous scanning, and blank page skip.

Fast, High-Quality Business Color Printing
Delivers our fastest color laser print speeds ever – up to 42ppm(1) to help increase workgroup productivity, as well as our boldest laser color output ever to create professional business documents.

Flexible Connectivity
Gigabit Ethernet networking to share on your wired network. Optional dual band (2.4GHz / 5 GHz) wireless module.(6) Convenient mobile device printing and scanning helps to meet mobile workforce demands.(7)

Large, Scalable Paper Capacity
Supports busy workgroups with a 520‐sheet capacity paper tray and 100‐sheet capacity multipurpose tray.(3) For additional capacity, add optional trays for a maximum capacity of up to 1,620 sheets.(6)

Eco-Friendly Features
ENERGY STAR® certified and EPEAT® Silver rated. Default duplex printing helps reduce paper costs. Eco Mode helps to reduce power consumption, while Toner Save Mode helps to reduce toner use.

Disclaimers

(1) Based on one‐sided printing. Change from default setting required.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Color and monochrome scan speed with all advanced features turned off, Letter at 300dpi.
(5) Requires an Internet connection and an account with desired service.
(6) Requires additional purchase.
(7) Requires connection to a wireless network.

EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.

Images are for illustrative purposes only. Specifications subject to change.