Industrial grade power charging station adds 16 USB-C charging ports, 30W per port, PD 2.0 & 3.0 for 5V/3A, 9V/3A and 12V/2.5A, Over Current, Over Voltage, Over Heating, Short Circut, ESD Protection, Metal Housing, UL Certification
Heat dissipation and durable metal shell rack, can be mounted into a standard 2U of EIA-standard 19-inch rack using ear-mounts (included)
Output specification :
It is compatible with Apple iPhone 15/14/13/12/11/X, iPhone 8, iPhone 8 Plus, Samsung Galaxy Note 8, S8, S8 plus, and more, Tablets/Laptop for Apple iPad Pro/Mini, MacBook 12-inch, MacBook Air/Pro and more USB-C devices