MIL-STD-810H
Made from durable yet lightweight material, this device has been tested, undergoing a seven-grade military durability assessment.
*LG gram: MIL-STD-810 standard testing and certification by KOLAS Labs December 2022. Passed 7 different MIL-STD 810H Tests for durability conducted by an independent laboratory that conforms to U.S. military standards. Compliant with the following methods for MIL-STD-810H: Method 500.6 Low Pressure (Altitude) (Procedure I – Storage and Method and Procedure II - Operation); Method 501.7 High Temperature (Procedure I – Storage and Procedure II - Operation); Method 502.7 Low Temperature (Procedure I – Storage and Procedure II - Operation); Method 509.7 – Salt Fog Test; Method 510.7 - Dust; Method 514.8 – Vibration; Method 516.8 Shock (Procedure II) – Transportation Shock. Device may not perform as tested in all conditions. Test performed in controlled environment.
FHD IPS Display with sRGB 100% (Typ.)
LG gram's Full HD (1920X1080) IPS display delivers precise and clear imagery through outstanding colors, based on the sRGB 100%(Typ.) color gamut.
The LG gram's anti-glare panel cuts down on glare and reflections, and even automatically adjusts screen brightness to fit your workspace's ambient lighting.
Dolby Atmos
Hear, feel, and be transported in music and movies through Dolby Atmos. Be moved by the immersive surround sound experience.