MIL-STD-810H
Made from durable yet lightweight material, this device has been tested, undergoing a seven-grade military durability assessment.
*LG gram: MIL-STD-810 standard testing and certification by KOLAS Labs December 2022. Passed 7 different MIL-STD 810H Tests for durability conducted by an independent laboratory that conforms to U.S. military standards. Compliant with the following methods for MIL-STD-810H: Method 500.6 Low Pressure (Altitude) (Procedure I – Storage and Method and Procedure II - Operation); Method 501.7 High Temperature (Procedure I – Storage and Procedure II - Operation); Method 502.7 Low Temperature (Procedure I – Storage and Procedure II - Operation); Method 509.7 – Salt Fog Test; Method 510.7 - Dust; Method 514.8 – Vibration; Method 516.8 Shock (Procedure II) – Transportation Shock. Device may not perform as tested in all conditions. Test performed in controlled environment
FHD IPS Display with sRGB 100% (Typ.)
LG gram's Full HD (1920X1080) IPS display delivers precise and clear imagery through outstanding colors, based on the sRGB 100%(Typ.) color gamut.