MIL-STD-810H
Made from durable yet lightweight material, this device has been tested, undergoing a seven-grade military durability assessment.
*LG gram: MIL-STD-810 standard testing and certification by KOLAS Labs December 2022. Passed 7 different MIL-STD 810H Tests for durability conducted by an independent laboratory that conforms to U.S. military standards. Compliant with the following methods for MIL-STD-810H: Method 500.6 Low Pressure (Altitude) (Procedure I – Storage and Method and Procedure II - Operation); Method 501.7 High Temperature (Procedure I – Storage and Procedure II - Operation); Method 502.7 Low Temperature (Procedure I – Storage and Procedure II - Operation); Method 509.7 – Salt Fog Test; Method 510.7 - Dust; Method 514.8 – Vibration; Method 516.8 Shock (Procedure II) – Transportation Shock. Device may not perform as tested in all conditions. Test performed in controlled environment
High Resolution Large Display
Be captivated by the rich and vivid colors with WUXGA high resolution 16:10 aspect ratio display that supports wide color gamut, DCI-P3 99%(Typ.) which allows you to see more content with less scrolling.
The LG gram's anti-glare panel cuts down on glare and reflections, and even automatically adjusts screen brightness to fit your workspace's ambient lighting.