Swift Go AMD
Ready, Set, Go!

Swift Go 14 AMD
Swift 3 is all grown up. Say hi to the all-new Swift Go—a brand-new design houses the latest AMD Ryzen™ 7000 CPU 1 with the brilliance of 2.8K OLED 1. All in an eye-catching, thin-and-light package that’s good to go!

Sensationally Stunning OLED

Witness the breathtaking brilliance of 2.8K OLED1—offering vivid color accuracy, remarkably deep blacks, and ultra-crisp image quality—on a 16:10, 90Hz display1 that’s sensationally stunning.

    True-to-Life Color

    Experience the most accurate, vivid, and true-to-life colors possible with 100% DCI-P3 color coverage. The cinema-grade, industry standard for video editing.

    Ultra-High Contrast

    At 1,000,000:1 contrast ratio and 500 Nits peak brightness, VESA DisplayHDR™ True Black 500 certified displays offer photorealistic visuals with ultra-high contrast and deep blacks.

    Eyesafe® Certified

    Professionally calibrated and certified by TÜV Rheinland to balance blue light limitations and keep potential eyestrain to a minimum—for more comfortable, extended viewing.

Grab and Go!

The easy-to-carry Swift Go comfortably fits in your bag thanks to its 14.9 mm4 thin & 1.25 kg5 light aluminum body with eco-conscious OceanGlass™ touchpad—making it the ideal go-there, do-that sidekick.

No Task Too Big

Advance your experience with the latest AMD Ryzen™ 7000 Series Processors1, which allow you to enjoy the freedom to work, play, create, entertain, and thrive with performance you can trust.

Twice as Cool

Experience high-performing thermal efficiency with TwinAir cooling—supporting multiple cooling modes—dual copper heat pipes, and an air inlet keyboard expelling up to 10%2 more heat than a standard keyboard.

The Smarts

Video calling has never been so good on the 1440p QHD camera—which uses Acer’s TNR technology for high-quality imagery in low-light conditions along with Acer PurifiedVoice™ with AI Noise Reduction.

The Connectivity

Boasting 2 USB Type C (USB 4) ports, HDMI 2.1, Wi-Fi 6E3, and a MicroSD slot, the Swift Go has all the essential connections to keep your productivity powered on!

1  Specifications may vary depending on model and/or region. All models subject to availability.
2  Based on Acer’s internal lab data.
3  Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).
4  This is an approximation based on the average device thickness along its tapered edge and might vary according to product specifications.
Weight may vary based on the processor and its associated thermal arrangement, as well as other factors such as storage and memory configuration.