A faster, more secure connection from farther away

It doesn’t matter if you need a Wi-Fi adapter for a PC you’re building, or you just want to upgrade to the latest Wi-Fi standard on your laptop for a jump in performance, the Plugable USB-WIFIAX is your simple solution for upgrading to Wi-Fi 6. And with more of our work being done online, upgrading with a USB WiFi 6 adapter is a cost-effective way to extend the life of a computer.

Get speeds up 1,201Mbps when you connect to a 5GHz network, and 573.5Mbps on a 2.4GHz network. Connect directly to your computer through USB, or USB-C. If interference is an issue, an included 45-inch (115 cm) extension cable lets you move your adapter to find the strongest signal. It even folds flat so you can take it with you.

Wi-Fi Upgraded

This Plugable WiFi USB adapter for PC connects to the USB port on your computer (USB-A to USB-C adapter included). Upgrade to Wi-Fi 6 on systems with an older, slower PC WiFi antenna, or no antenna at all. Perfect for folks building a PC

Faster Wi-Fi

Easily upgrade to Wi-Fi 6 speeds with link rates up to 1,201Mbps when connected to 5GHz networks and up to 573.5Mbps on a 2.4GHz network. Use included 45” (115cm) extension cable to get the PC WiFi adapter away from potential interference

Strong and Stable Connection 

Featuring a 2x3dBi Omni Directional Antenna with multiple arrays, the USB WiFi adapter for PC ensures a stronger, more stable connection than you’ll find on Wi-Fi 5 or older. That means faster surfing with fewer dips in data rates