Add 5 ports with space for MagSafe

Your MacBook was designed to “just work.” So when you add an accessory, you expect the same. And that’s what you get with the Plugable USB-C 5-in-1 Hub (AMS-5IN1E), designed for Apple MagSafe.

With no drivers to download or software to install, this adapter for MacBook pro and MacBook Air is ready for easy expansion. Just plug the AMS-5IN1E into the two USB-C ports on the side of your Mac for quick access to 2x USB 3.0 ports (5Gbps), perfect for a keyboard or legacy accessory. The full-featured USB-C port (40Gbps) can do anything you’d expect from one of your Mac’s USB-C ports, including extending your display up to 6K 60Hz. And of course, take advantage of the Gigabit Ethernet port for a strong, stable connection. It even has a combination audio port for good measure.

Precision engineered to be a clip-on MacBook Air and MacBook Pro USB C hub, it’s designed to fit snug, so it won’t work with a laptop case.

For MacBook

This MacBook Pro hub is designed for the 14” and 16” MacBook Pro and M2 MacBook Air to add extra ports without sacrificing your MagSafe connection.

5-in-1

MacBook adapter multiport expansion with 2x USB 3.0, 1x USB-C (40Gbps), combination audio jack, Gigabit Ethernet.

Plug and Play

Just connect the USB-C hub to your Mac. No drivers or installation required.

Compatibility

Compatible with MacBook Pro and Air systems with Apple Silicon CPUs and USB-C/USB4 ports. Not compatible with laptop covers.