Asus ExpertCenter D500

ASUS ExpertCenter D5 SFF features powerful, dependable and expandable performance, created especially for the unique needs of small businesses. Its ultracompact, flexible and sleek small form factor allows business users to enjoy a flexible and neat workspace. Also, with help of our simplified small-business support services, you can enjoy reduced downtime and lower total cost of ownership.

Exceptional performance, whatever the task

To make light work of all your business tasks, ExpertCenter D5 SFF is powered by a cutting-edge 12th Gen Intel ® Core ™ processor with the latest DDR4 RAM. An NVIDIA ® discrete GPU is an option for those requiring advanced graphics performance for demanding visual tasks.

Streamline your workspace with a compact device

Whether you want to save space, create a tidy workspace, fit more computers into offices or connect more business peripherals, slim and compact ExpertCenter D5 SFF is made for you. To ensure both consistent performance and minimum noise from a small package, we optimized ExpertCenter D5 SFF’s thermal design by creating dedicated isolated air chambers for PC’s main heat generators to prevent heat pooling inside — ensuring quiet operation even during its highest performance.


Compact and flexible

Designed to fit any workspace, ExpertCenter D5 SFF has a modern, compact and stylish small-form-factor chassis that can stand either vertically or horizontally. So for example, you can place a monitor beside it or on top of it — the choice is yours!

Ready for the business world

A full array of I/O ports is ready to connect to a wide range of business peripherals. Flexible serial and parallel ports on chassis leave more PCI slots available for additional upgrades. An SD card reader is optional for an easy transaction, data transfer, or other business-related tasks.



Hassle-free maintenance and upgrades

ExpertCenter D5 SFF has a tool-free chassis design so you can open it up with no tools required. The HDD and ODD can also be easily pulled out with just fingers. This saves time and effort, making component upgrades and routine servicing easy.



Power to do more

A clever internal layout gives maximum space for expansion in a compact form factor. The internal steel case allows ExpertCenter D5 SFF to accommodate two storage devices, while PCIe slots enable the easy addition of graphics cards, WiFi connectivity and extra I/O ports. ExpertCenter D5 SFF is easy to configure today, and ready for whatever you might need tomorrow.



Less heat, more productivity

To ensure stable performance in the compact chassis, ExpertCenter D5 SFF employs an innovative multi-channel cooling system. This comprises dedicated, isolated air chambers that allow independent heat-venting channels for the PC’s main thermal generators — the CPU, GPU and power supply. ExpertCenter D5 SFF also includes the exclusive MyASUS app to optimize the operation of the CPU and system fans, automatically moderating the speeds and switching them off completely when possible, striking the perfect balance between maximum performance and minimum noise.




World’s #1 motherboards

ExpertCenter desktops use ASUS motherboards — the world’s #1 motherboards2 — which are renowned for offering comprehensive system protection to safeguard hardware, 24/7 stability through extensive testing, and consistent performance.

Ready for action

Expert series PCs are solidly-built and tested to the most demanding industry requirements, including MIL-STD-810H US military standards and stringent ASUS in-house testing. The inevitable minor shocks and everyday workplace accidents won’t jeopardize your precious data.4