ASUS Chromebook Vibe CX34 Flip pairs incredibly realistic visuals and exceptional performance to deliver unmatched cloud gaming experiences and nonstop productivity on the go. This remarkable device features an immersive 16:10, 144 Hz WUXGA display, an anti-ghosting keyboard with four-zone RGB lighting
1
, and ultrafast WiFi 6E technology. ASUS Chromebook Vibe CX34 Flip has a durable chassis and a distinctive look that includes exclusive orange-accented WASD keycaps that add flair. Get the most out of the new cloud gaming and work-from-home era with ASUS Chromebook Vibe CX34 Flip ― use it to access over 1000 games through cloud gaming platforms like NVIDIA GeForce NOW
2
and Xbox Cloud Gaming
3
.
ASUS Chromebook Vibe CX34 Flip boasts refined aesthetics with an eye-catching all Pearl White design, a striking silver ASUS logo, and finishing touches that include contrasting orange-accented WASD keycaps that will appeal to gamers
Exceptional gaming and entertainment experiences demand crisp, smooth visuals. That’s why ASUS Chromebook Vibe CX34 Flip packs a fast 144 Hz WUXGA touchscreen display that delivers vivid, true-to-life imagery without motion blur and lag, drawing you into vast virtual worlds. The 16:10, three-sided NanoEdge panel results in a higher screen-to-body ratio to maximize display area for even greater levels of immersion
ASUS Chromebook Vibe CX34 Flip offers dual-band WiFi 6E (802.11ax) technology with the 6 GHz band for strong, stable signals and superfast speeds, allowing you to load online content in the blink of an eye. ASUS Chromebook Vibe CX34 Flip is made even better by ASUS WiFi Master for ChromeOS 6 , which ensures greater speed, stability and range to help you stay connected anywhere even while on the go
The precision-engineered 360
°
ErgoLift hinge on ASUS Chromebook Vibe CX34 Flip smoothly adjusts and secures the display at any angle. The hinge lifts and tilts the keyboard into the perfect typing position when the display is rotated into laptop mode. This mode also creates extra space underneath the laptop to enhance the audio and allow more airflow to cool the underside of the chassis.