Experience no gaps in productivity

One screen or two:Obtain seamless, multi-screen productivity with two 27" QHD partition capabilities complemented with exceptional color and contrast

Vibrant hues, sharp contrast

IPS Black panel technology: Enjoy deeper blacks with the world's first 49-inch WQHD+ monitor with IPS Black panel technology that delivers exceptional contrast (2000:1) across a wide viewing angle. Equipped with 100% sRGB, 100% REC.709, 98% DCI-P3 and 98% Display P3 color coverage.

Curved screen: Work comfortably with a curved screen that improves field of view and
reduces reflection and eye fatigue.

Enhanced eye comfort: ComfortView Plus is an always-on, built-in, low blue light screen that reduces potentially harmful blue light emissions without compromising color

Set for comfort

Work comfortably all day long by tilting, swiveling and adjusting your monitor height to however best fits you.

Ports & Slots

1. Security lock slot (based on Kensington Security Slotâ„¢)
2. Power connector
3. 2x HDMI
4. DisplayPort
5. USB Type-C upstream port (Video + Data). Alternate mode with Display Port 1.4, Power Delivery up to 90 W
6. Audio line-out port
7. USB Type-C upstream port (data only, SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)


8. 4x USB Type-A downstream ports (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
9. RJ45 connector
10. Stand lock
11. 2x USB Type-C downstream ports (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
12. USB Type-A downstream port with power charging (SuperSpeed USB 10Gbps, USB 3.2 Gen 2)
13. Speakers Cables Included1. Power cable
2. DisplayPort cable - 1.8 m
3. USB Type-A to USB Type-C Gen 2 cable - 1.0 m
4. USB Type-C cable - 1.0 m
5. HDMI cable - 1.8 m