The ViewSonic ® CDE7512-E1 is a 75” 4K Ultra HD large format wireless presentation display bundle. With features including a razor-sharp resolution of 3840 x 2160, 330-nit high brightness, 178-degree ultra-wide viewing angles, 2 x 10W speakers, and wireless screen sharing, the CDE7512 transforms meeting rooms into a dynamic communications hub. The built-in ViewBoard ® Cast screen sharing software* (along with the optional ViewSonic vCastSender app), and myViewBoard Display software, enables both on-site and online users to participate in conferences and simultaneously share content. Equipped with a 1.5GHz Quad-core embedded SoC processor, 2GB RAM, and 16GB of internal memory, the CDE7512 can play multimedia from internal storage or a USB flash drive 16 hours a day, seven days a week. And with remote configuration and content management system support, the ViewSonic® CDE7512 is also suitable for a wide array of diverse signage applications. Bundle includes CDE7512 and wall mount.
Perfect for conference rooms, huddle spaces and other collaborative environments, this bundle delivers the most useful items businesses need to get up and running with their wireless presentation display. You can quickly install the display with the included wall mount, while a pre-installed Wi-Fi module provides a robust and reliable wireless presentation experience.
The ViewSonic® EMBEDDED Signage Platform (VESP) is a Linux-based Kernel OS, all-in-one solution that simplifies installation and maintenance. With VESP, there is no need for any external devices to communicate with the server or play digital media. Enjoy simplified development, reinforced capability with multiple web formats, and secured protection.
An integrated LAN (RJ45) connection, as well as a pre-installed USB Wi-Fi removable module, provide easy network connection options for content streaming.
ViewBoard® Cast enables content to be streamed from mobile devices onto the display via wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display. One-to-one, one-to-many, and 4-in-1 multi-screen options are also available.
myViewBoard Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world from virtually any device, without having to worry about group policies or installing additional software.
For IT admins, it’s tough managing the hundreds of devices and displays that live on the school network. Now with myViewBoard Manager, an easy-to-use web-based application, IT can securely set up, manage and maintain all of a school’s devices from a centralized dashboard.
The AV control system is at the heart of all integrated AV systems and impacts the overall effectiveness of the entire system. Proper programming is essential for completing profitable projects, gaining user confidence and client satisfaction, and promoting relationships. These wireless presentation displays are Extron certified, AMX certified and Crestron compatible.
Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 16 hours a day, 7 days a week. Ideal in virtually any commercial application and environment, this commercial display delivers peace of mind with its robust and durable design.
Enjoy a cloud-based 30-day trial service subscription from ViewSonic's content management software, powered by Revel Digital platform. This allows you to instantly transfer multimedia from any HTML5 browser-based device to the display no matter where you are. Works with optional ViewSonic Signage Manager CMS (SW-216) for local content push with perpetual license.
Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.