CHERRY UM 6.0 ADVANCED

USB microphone with shock mount for streaming and using in the office

USB microphone with shock mount for streaming and using in the office If you want to record a podcast with several people or provide your followers with new content on your vlog, clear and intelligible sound is crucial. You can easily achieve this with the CHERRY UM 6.0 ADVANCED. This streaming microphone with USB-C port not only boasts a high-quality look in matte silver, but also features an integrated shock mount function and two different polar patterns. This allows you to achieve first-class sound quality without unwanted background noise or vibrations. CHERRY: Your voice.

High-quality, sturdy metal tripod design stand– CHERRY UM 6.0 ADVANCED

What immediately catches your eye with this streaming microphone is the high-quality composition: The stable tripod-design stand of the USB microphone is made entirely of metal and thus provides a firm and sturdy base at all times. The minimalist design in dual-tone color, black and matte silver, looks discreet and classy. As a visual highlight, the rubber bands for the shock mount function give the microphone the finishing touch. These are in the classic CHERRY red.

Professional sound in different situations thanks to changeable polar patterns

More flexibility thanks to two polar patterns: The cardioid mode of the CHERRY UM 6.0 ADVANCED microphone is an excellent choice for streaming or gaming sessions or during video calls in the office. Sound is picked up cleanly from the front. If you want to use the microphone for a video conference with several people in the same room, switch to the omnidirectional mode at the touch of a button, and the sound is captured evenly from all sides. This polar pattern is also advantageous for vlogging. For example, if you are doing a cooking or baking tutorial for your channel, you want to speak into the microphone from multiple angles.

Unwanted vibrations are cleverly isolated

In addition, the streaming microphone is equipped with a shock mount function that reliably prevents unwanted vibrations from ruining your recordings. Vibrations are filtered out automatically should you accidentally the table where the microphone is on, thanks to the striking red elastic band, which decouples the mic from the stand, isolating it perfectly.

Combine the streaming microphone with a microphone arm and pop filter!

When you have several guests in a podcast, using a microphone arm with the CHERRY UM 6.0 ADVANCED is both practical and convenient. The sturdy CHERRY MA 3.0 UNI swivel arm allows you to set the CHERRY MA 6.0 UNI USB microphone at any angle so you can easily find the optimum position to ensure all your participants are heard clearly. The arms are also universal: They are not only compatible with the CHERRY UM MICROPHONE SERIES microphones, but also with other microphones and many other digital devices. You can avoid recording popping or hissing noises in your voice when streaming or making podcasts by equipping the microphone with the CHERRY UM POP FILTER.

Are you looking for a high-quality streaming microphone that filters out unwanted background noise and vibrations, or are you an influencer who needs a microphone to professionally record a podcast with two or more people? With the CHERRY UM 6.0 ADVANCED, you'll manage to get really excellent results – and make recordings just the way you like them.

CHERRY UM 6.0 ADVANCED

USB microphone with shock mount for streaming and office use

The most important advantages

  • High-quality design in matte silver
  • Three-legged design stand made of solid metal with inte-grated vibration damper
  • Two different polar patterns for detailed voice recordings: cardioid and omnidirectional
  • Gain control for adjusting microphone sensitivity
  • Compatible with PC, Mac, PS4 and PS5 (Plug&Play via USB ca-ble)
  • Convenient push-to-mute function
  • Headphone jack with integrated volume control in CHERRY design
  • Shock-mount function for first-class sound quality without unwanted background noise or vibrations