CHERRY UM 3.0

USB microphone for streaming and using in the office

The CHERRY UM 3.0 is the perfect podcast microphone for beginners. With its appealing look in matte black as well as its three-legged design stand made of solid metal, it not only looks good but is also absolutely robust and can be set up securely at any time. The UM 3.0 is ideal for capturing voice recordings of one single person as it is equipped with a cardioid polar pattern. This USB microphone is an excellent choice for a podcast, streaming, gaming, voiceover applications, or when making MS Teams calls while working from home. CHERRY: Your voice.

Podcast, streaming session or video call: Top quality sound with the UM 3.0

If the sound quality of the standard built-in microphone in your laptop, webcam, or headset is not enough, then the CHERRY UM 3.0 is the right choice. With the streaming microphone, you can professionally enhance the sound of your recordings and achieve crystal clear and detailed audio. Furthermore, you don't need any special prior knowledge or extra software installed. The CHERRY UM 3.0 podcast microphone can easily connect to a PC, Mac, PS4, or PS5 via Plug & Play using the USB cable included and is immediately ready for use.

THE microphone for single-person voice recordings

The most commonly used polar pattern in a microphone is cardioid, where the sound is picked up from the front; any noises coming from behind and from the sides of the microphone are toned down or completely faded out accordingly. For this reason, you can achieve excellent results with the CHERRY UM 3.0 when recording the voice of a single person. This makes this microphone the perfect choice for participating in a video call, starting a streaming session, or recording a podcast from your home office.

High-quality workmanship meets practical functions

The CHERRY UM 3.0 delivers a high-quality podcast microphone with a USB-C port and includes some very practical features. For one, there is the push-to-mute function, which allows the entry-level microphone to be muted with just a single touch when streaming, gaming, or in video calls. The red LED indicator on the top tells you that the mic is on mute. Furthermore, the headphone jack and the additional volume control (in the design of a CHERRY mouse wheel on the back of the mic) make sure that you can control the volume of your headphones at all times.

The perfect additions for your home office microphone

To help manage the space in your home office: Your podcast microphone can easily be attached to the sturdy CHERRY MA 3.0 UNI or CHERRY MA 6.0 UNI USB microphone arms. Both have convenient swivel arms, which position the microphone ideally at any angle. In addition, they are suitable for universal use and support not only the microphones of the CHERRY UM MICROPHONE SERIES but also other types of microphones or other digital devices. Add the CHERRY UM POP FILTER to the UM 3.0 to filter out any pops or hisses in your voice when recording a podcast with your USB microphone.

If you're looking for a streaming microphone that impresses with its high-quality craftsmanship, practical features up its sleeve, and is incredibly easy to use, the CHERRY UM 3.0 is absolutely the right choice. Whether podcast, voiceover, or video conference: With this microphone, you'll benefit from professional sound at all times. The packaging is also completely free of plastic. Unpack, plug in, and record!

CHERRY UM 3.0

USB microphone for streaming and office use

The most important advantages

  • Attractive design in matte black
  • Three-legged design stand made of solid metal guarantees stability
  • First-class sound quality
  • Compatible with PC, Mac, PS4 and PS5 (Plug&Play via USB ca-ble)
  • Convenient push-to-mute function
  • Headphone jack with integrated volume control in CHERRY design