ASUS Chromebox 5 features a 12th Generation Intel® Core™ or Celeron® processor, support for up to four 4K displays, WiFi 6E & 2.5G Ethernet connectivity, 15W wireless charger and Google Play access.

  • All-new ASUS Chromebox 5 features the power of 12th Generation Intel® Core™ or Celeron® processors.
  • Dual HDMI, DisplayPort and Thunderbolt™ 4 ports support up to four 4K displays.
  • WiFi 6E & 2.5G Ethernet provide ultrafast network speeds.
  • Built-in 15W Qi certified wireless charger
  • Thunderbolt™ 4 for fast and versatile connectivity
  • Automatic software and security updates protect the system from viruses, malware and other security issues.
  • *Chromebox software updates generally arrive every 4-6 weeks but are occasionally delayed to ensure optimal user experience upon rollout.
  • Supports Google Play which enables users to access thousands of apps via the power of a Chromebox.
  • Supports zero-touch enrollment

FEATURES

  • DROP+ | 4X as many drops as military standard (MIL-STD-810G 516.6)
  • Rugged, multi-layer design with port covers
  • Outlasts heavy use and wear and tear
  • Made with more than 50% recycled plastic
  • Holster clips to bags and packs / Kickstand for hands-free viewing
  • Works with wireless and MagSafe charging pads (no magnets in case)
  • Fully compatible with 5G networks

ASUS Chromebox 5

Simple, Speedy
and Secure

  • - Lightning-fast Thunderbolt ™ 4
  • - Support quad 4K displays
  • - Built-in 15W wireless charger
  • - IT management is easier by Chrome Enterprise

Ready for Any Task

ASUS Chromebox 5 offers outstanding performance and instantaneous response for incredible productivity. It's powered by up to a 12th Gen Intel ®  Core™ i7 processor that delivers blistering processing speeds to cater to the most demanding tasks. And with up to 32 GB DDR4 memory, ASUS Chromebox 5 enables easy multitasking without slowdowns.

In addition, Intel Iris ®  Xe graphics deliver unmatched processing power for stunning, supersmooth visuals. A PCIe ®  Gen 4 x4 M.2 SSD provides ultrafast data transfers and app launches.

Overall, ASUS Chromebox 5 offers an exceptional user experience that combines superior performance and cutting-edge features for next-level productivity.

Concealed Wireless Charger

For added convenience, ASUS Chromebox 5 has a built-in WPC-certified Qi wireless charger that provides up to 15-watt output. Plus, a Foreign Object Detection (FOD) feature ensures the charger only works when a compatible device is detected, preventing overheating or damage to a non-compatible device.

Quad-display with True 4K UHD

ASUS Chromebox 5 is able to support up to four 4K displays, allowing users to extend their workspace for improved productivity.