Ready for Any Task

ASUS Chromebox 5 offers outstanding performance and instantaneous response for incredible productivity. It's powered by up to a 12th Gen Intel ® Core™ i7 processor that delivers blistering processing speeds to cater to the most demanding tasks. And with up to 32 GB DDR4 memory, ASUS Chromebox 5 enables easy multitasking without slowdowns.

In addition, Intel Iris ® Xe graphics deliver unmatched processing power for stunning, supersmooth visuals. A PCIe ® Gen 4 x4 M.2 SSD provides ultrafast data transfers and app launches.

Overall, ASUS Chromebox 5 offers an exceptional user experience that combines superior performance and cutting-edge features for next-level productivity.

Aesthetic Design

The ASUS Chromebox 5 has an aesthetic that’s both stylish and eco-friendly, with a sleek single-piece top cover made entirely of recycled plastic. ASUS Chromebox 5 also features a textured, scratch-resistant finish that maintains its pristine look for longer. The new Chromebox is a smart and sustainable choice for organizations looking to upgrade their IT fleet.

Stylish and eco-friendly

Single-piece top cover

Made of recycled plastic

scratch-resistance textured surface

Concealed Wireless Charger

For added convenience, ASUS Chromebox 5 has a built-in WPC-certified Qi wireless charger that provides up to 15-watt output. Plus, a Foreign Object Detection (FOD) feature ensures the charger only works when a compatible device is detected, preventing overheating or damage to a non-compatible device.

  • WPC-certified Qi wireless charging
  • Up to 15-watt output*
  • Foreign Object Detection (FOD) feature

* Wireless charging is an optional function and the maximum charging power depends on the devices.

Lightning-fast Thunderbolt ™ 4

Thunderbolt ™ 4 connectivity offers users unrivaled versatility with ultrafast speeds. It supports USB-C ® Power Delivery and provides data transfer speeds of up to 40 Gbps when connected to high-performance peripherals. It can be used in tandem with the included two HDMI ports and DisplayPort to support up to four displays.

* Theoretic data. Actual reading/writing speed performance will depend on SSD model and usage scenario.

Enterprise-grade Protection

To protect vital business and personal data, ASUS Chromebox 5 offers comprehensive business-grade security — ranging from integrated hardware and firmware to software and physical protection.

Advanced security

Centralized cloud management allows IT personnel to select from hundreds of policies across the browser and OS to provide users with a secure computing environment. Sandboxing prevents malicious sites from installing malware and stealing data, and automatic updates* eliminate the need for manual patching.

Flexible access

ASUS Chrome Enterprise devices seamlessly and securely integrate with identity providers like Microsoft ® Active Directory®, allowing users to sign in with the same authentication mechanisms that are used within the rest of an organization.

Simplified IT management

The easy-to-use Google Admin console and third-party UEM provider enable easy management of ASUS Chrome Enterprise devices and other infrastructure. IT administrators can remotely set device policies, manage client certificates and monitor the fleet around the clock.

Zero-touch enrollment

Zero-touch enrollment enables IT department to drop ship ASUS Chrome Enterprise devices that will automatically enroll into enterprise administration as soon as the end user connects to the internet.

01

A Compatible ChromeOS device

Includes,
ASUS Chromebox 5 (CN67) ASUS Chromebox 4 (CN66) ASUS Fanless Chromebox (CF66)

02

A pre-provisioning token and domain name

Generated from Client's Google Admin console (Note: Zero-touch enrollment - Chrome Enterprise and Education Help (google.com)


03

An approved pre-provisioning partner

ASUS is an authorized Google partner for Zero-touch enrollment device registration
(Note: The partners who currently offer zero-touch enrollment, are listed here)