ASUS Chromebox 5 features a 12th Generation Intel® Core™ or Celeron® processor, support for up to four 4K displays, WiFi 6E & 2.5G Ethernet connectivity, 15W wireless charger and Google Play access.
FEATURES
ASUS Chromebox 5 offers outstanding performance and instantaneous response for incredible productivity. It's powered by up to a 12th Gen Intel ® Core™ i7 processor that delivers blistering processing speeds to cater to the most demanding tasks. And with up to 32 GB DDR4 memory, ASUS Chromebox 5 enables easy multitasking without slowdowns.
In addition, Intel Iris ® Xe graphics deliver unmatched processing power for stunning, supersmooth visuals. A PCIe ® Gen 4 x4 M.2 SSD provides ultrafast data transfers and app launches.
Overall, ASUS Chromebox 5 offers an exceptional user experience that combines superior performance and cutting-edge features for next-level productivity.
For added convenience, ASUS Chromebox 5 has a built-in WPC-certified Qi wireless charger that provides up to 15-watt output. Plus, a Foreign Object Detection (FOD) feature ensures the charger only works when a compatible device is detected, preventing overheating or damage to a non-compatible device.
ASUS Chromebox 5 is able to support up to four 4K displays, allowing users to extend their workspace for improved productivity.