ASUS Dual GeForce GTX 1650 V2 4GB GDDR6

The ASUS Dual GeForce ® GTX 1650 V2 4GB GDDR6 rocks high refresh rates in high definition

  • The ASUS Dual GeForce ® GTX 1650 is built with the breakthrough graphics performance of the award-winning NVIDIA Turing™ architecture to supercharge your favorite games.
  • Ultra-fast GDDR6 with over 50% more memory bandwidth for high-speed gaming.
  • GeForce Experience lets you capture and share videos, screenshots, and livestreams with friends, keep your GeForce drivers up to date, and easily optimize your in-game settings.
  • IP5X dust resistance offers protection from particle ingress for better durability.
  • Auto-Extreme Technology uses automation to enhance reliability.
  • 144-hour Validation Program puts cards through a series of stringent tests to ensure compatibility with the latest games.
  • GPU Tweak III provides intuitive performance tweaking, thermal controls, and system monitoring.

2x Fans. 2x Fun.

Dual graphics cards are all about maximum efficiency. The recipe is simple; strip off features that don't affect performance and mix in two powerful dust resistant fans with PCB components that are mounted utilizing an automated manufacturing process. The result is a machine tuned purely for lasting performance, making the ASUS Dual GeForce ®  GTX 1650 a solid introduction to the latest generation of graphics performance.

IP5X Dust Resistance

Keep it clean

Dust is enemy number one for fans. It’s easy to clean the blades, but taking the fan apart to remove dust that has made its way inside is not a simple task. Passing the IP5X certification means the housing is safe from nasty particulates, so you'll never need that deep clean.

GPU TWEAK III

Monitor, tweak, and tune

ASUS GPU Tweak III is more intuitive and feature-rich than ever before. A revamped interface offers greater accessibility by integrating core functions into a centralized dashboard, and our Voltage-Frequency tuner has been overhauled to make overclocking even easier. Additional goodies like 0dB fan technology, automatic profile swapping, a fully customizable on-screen display, and logging capabilities ensure that you get the most out of your graphics card.

144-hour Validation Program

"Extensive" may be an understatement

A 144-hour validation program puts cards through a series of stringent tests to ensure compatibility with the latest games.