ASUS Dual GeForce RTX 3060 8GB GDDR6

ASUS Dual GeForce RTX TM 3060 8GB GDDR6 with two powerful Axial-tech fans and a 2-slot design for broad compatibility


  • NVIDIA Ampere Streaming Multiprocessors: The building blocks for the world’s fastest, most efficient GPUs, the all-new Ampere SM brings 2X the FP32 throughput and improved power efficiency.
  • 2nd Generation RT Cores: Experience 2X the throughput of 1st gen RT Cores, plus concurrent RT and shading for a whole new level of ray tracing performance.
  • 3rd Generation Tensor Cores: Get up to 2X the throughput with structural sparsity and advanced AI algorithms such as DLSS. These cores deliver a massive boost in game performance and all-new AI capabilities.
  • Axial-tech fan design features a smaller fan hub that facilitates longer blades and a barrier ring that increases downward air pressure.
  • A 2-slot design maximizes compatibility and cooling efficiency for superior performance in small chassis.
  • 0dB Technology lets you enjoy light gaming in relative silence.


2x Fans. 2x Fun.

Featuring the latest NVIDIA ®  Ampere architecture, ASUS Dual GeForce RTX™ 3060 fuses dynamic thermal performance with broad compatibility. Advanced cooling solutions from flagship graphics cards — including two Axial-tech fans for maximizing airflow to the heatsink — are packed into the 20 cm long, 2-slot card, delivering more power in less space. These enhancements make ASUS Dual the perfect choice for gamers who want heavyweight graphics performance in a compact build.

2-slot Design

Sink your heat into this

A carefully designed shroud, heatsink, and heatpipe layout allows the two Axial-tech fans to leverage chassis side-panel ventilation and deliver thermal performance that belies the card’s size.

GPU TWEAK III

Monitor, tweak, and tune

ASUS GPU Tweak III is more intuitive and feature-rich than ever before. A revamped interface offers greater accessibility by integrating core functions into a centralized dashboard, and our Voltage-Frequency tuner has been overhauled to make overclocking even easier. Additional goodies like 0dB fan technology, automatic profile swapping, a fully customizable on-screen display, and logging capabilities ensure that you get the most out of your graphics card.

144-hour Validation Program

"Extensive" may be an understatement

A 144-hour validation program puts cards through a series of stringent tests to ensure compatibility with the latest games.