With the Intel® Evo™ platform and up to a 13th Gen Intel® Core™ i7 processor1, this powerful Chromebook provides improved performance up to 10%2 over previous generations so that you’ll never be lacking for power or speed.
This 16:10 Chromebook with a 14-inch WUXGA (1920 X 1200) IPS narrow-bezel display1 and 100% sRGB coverage gives you vibrant, highly accurate colors to go with its increased vertical screen real-estate.
This Chromebook comes with dual upward speakers, a dual microphone array, and a built-in MIPI 2K webcam with a privacy shutter and temporal noise reduction technology so you can enjoy ultra-clear high-quality audio and video, even in dim lighting.
DTS® Audio and built-in Smart Amplifier provide higher-quality, distortion-free sound and deeper bass while also protecting speakers from damage as you pump up the volume.
Boost your productivity with features such as Wi-Fi 6E, Bluetooth 5.1, Corning® Gorilla® Glass touchscreen and touchpad, a backlit keyboard, a built-in HDMI port, a USB Type-A port, and dual USB Type-C ports with the latest Thunderbolt™ 4 technology.
The rapid-charging 10-hour battery3 gives you an up to five-hour charge in under 30 minutes4, so you can be up and running quicker than ever.
This Chromebook comes equipped with Antimicrobial Corning® Gorilla® Glass on the surface of the touchscreen. The antimicrobial properties help protect touch surfaces from stains and odor-causing bacteria.
Utilize your 2-in-1 Chromebook in ways you’ve never thought of before. Its 360-degree convertible modes give you the flexibility to easily switch from tablet, laptop, tent, and every angle in-between at a moment’s notice.
Worry less about your device and focus on your work. This Chromebook features independently verified MIL-STD-810H7 military-grade durability.
Featuring recycled materials, sustainable packaging, an energy-efficient design, and EPEAT registration8, this Chromebook embodies the spirit of our Earthion initiative to reduce waste across the lifetime of the device.
Our molded pulp packaging uses recycled paper, cardboard, and other natural fibers, offering greater sustainability benefits than traditional plastic and Styrofoam packaging.