PREDATOR ORION 3000

COMPACT JUGGERNAUT

Within the confines of the Orion 3000 lays a monster in wait – a powerful, compact PC eager to put its 13th Gen Intel ® Core™ i7 processor 1 with its new performance hybrid architecture to the test.

BEYOND PERFORMANCE

Game, stream, edit – do it all – with a 13th Gen Intel® Core™ i7 Processor1 with its new performance hybrid architecture and GeForce RTX™ 3070 graphics. Tack on some high-speed DDR5 RAM for some of the fastest loading speeds.

 

WINDOWS 11 HOME

Operating System

Up to

16

Cores

Up to NVIDIA®

24

Threads

Up to

64GB

DDR5 4000Mhz1

NVIDIA® GEFORCE RTX™ 30 SERIES

These GPUs deliver the ultimate performance for gamers and creators. Powered by NVIDIA’s 2nd Gen RTX Ampere architecture – with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance.

 

BOOST PERFORMANCE WITH AI

NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.

 

MORE IMMERSIVE EXPERIENCES

Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.

 

DIRECTX 12 ULTIMATE

GeForce RTX graphics cards deliver advanced DX12 features like ray tracing and variable rate shading, bringing games to life with ultra-realistic visual effects and faster frame rates.

LOAD FASTER, PLAY SOONER

With M.2 PCIe 4.0 SSDs and SATA3 HDD – you can quickly swap between and load apps with ease. And, with Gen5 on the horizon, having an upgradeable gaming PC means you can immediately swap out and upgrade when the time comes.

Up to 2X

1TB M.2

PCIe 4.0 NVMe SSD

Up to 2X

3TB HDD

SATA3

STAY FROSTY

The Orion 3000 sections off cooling between the CPU/GPU area and the power supply/hard drives. This cleaner airflow through the system and is empowered by new Predator FrostBlade™ 2.0 fans. Each of the fans includes four RGB LEDS and utilize a static pressure design to optimize cooling while reducing vibration and noise via sealed rifle bearings and a new arc-shaped design along the ends of the fins.

CUSTOM-ENGINEERED

Bionic Blades

ANTI-VIBRATION

Rubber Padding

BE TRANSPARENT

Wreathed in darkened glass2, plastic, metal, and mesh – Orion’s obsidian-hued, spartan-inspired chassis blazes forth in brilliant RGB radiance for all to see. The addition of the optional EMI-Compliant side panel also keeps internals protected from outside interference.

LIGHT IT UP

Personalize the machine to your style with lights in all the right places with up to 16.7M colors at your avail. Make use of Pulsar Lighting via PredatorSense™ to customize to your heart’s content. Go with something simple or more complex and watch them spin up in a vivid spectrum of rainbow lighting.

LIGHT BAR

 

FRONT FAN

 

REAR FAN

 

PREDATORSENSE™ – TAKE CONTROL

 

MONITORING

 

PULSAR LIGHTING

 

FAN CONTROL

 

This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.
©2023 NVIDIA Corporation. All Rights Reserved. NVIDIA, the NVIDIA logo, NVIDIA Ampere, DLSS, GeForce, and RTX, are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
Intel ® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.

1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Tempered glass side panel is optional. Front panel made from plastic.
3 WiFi 6E-compatible devices required in order to reach stated speeds / benefits of WiFi 6E (802.11ax).

This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.