Portable USB Type-C Charger - Built-in LCD screen display - Maximum 200W output totally - USB-C up to 100W - USB-A up to 22.5W - Powerfull 5-Port high-power charger with three USB-C Ports / Compatible with PD 3.0 / PPS / Fast Charger 2.0 and two USB-A Ports / Quick Charge 3.0 fast charging - USB-C Charger with LCD Display - Ideal for Wiindows & MacBook Pro laptops / iPad Pro / Tablets / Smart Phones and Smartwatches - included Stand holder
Simultaneously charge for USB-C and USB-A power devices to optimize charging efficiency, allows one to charge five devices perfectly at the same time
Built-in LCD screen displays the current data of each port in real time, and the current charging status is clear at a glance
New Gallium Nitride (GaN) 2 Pro semiconductor material, low heat temperature, smaller size, higher charging efficiency, allows for power devices can operate at higher voltages and switching frequency which is more powerful and durable, provide multiple protection inside protects your devices against over current, short circuit and over voltage
The USB Type-C charging box is not only suitable for various systems such as iOS of Apple products, Android as well as Windows, but also supports USB devices, such as laptops, smartphones, tablets, switch, game consoles, cameras with USB-C ports, and more Cellphone accessories. Moreover, it works well with USB-C to USB-C cord, USB-C to USB-A power cable, USB-C to iPhone charger cable...etc