The ThinkBook 14s Yoga Gen 2 convertible laptop features 12 th Gen Intel ® Core™ processors for maximum computing power and long battery life. With an AI-enhanced hybrid architecture, tasks are split among cores optimized for performance or efficiency—you'll breeze through your work. There's even available WiFi 6E*, Intel's fastest yet, for more stable wireless connections and faster speeds.
* 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.
Small businesses succeed by adapting to client needs, and there's nothing more flexible than a 2-in-1 laptop. Use it to type and create in laptop mode. Or take advantage of the 360° hinge for tent, stand, and tablet modes. Plus, with Windows 11's Snap groups, you can instantly call up related apps for each mode, from presenting charts to counting inventory.
The 14" FHD Dolby Vision™ display on the ThinkBook 14s Yoga Gen 2 delivers crisp visuals with 100% sRGB color gamut. The anti-fingerprint touchscreen accepts multi-finger gestures and features a phone-like on-screen keyboard—perfect for tablet use. It's TÜV Rheinland low blue light-certified, too, with protective Corning ® Gorilla ® Glass and Lenovo Super Resolution for automatic video upscaling.
There's more to a great small business laptop than fast processors and excellent WiFi. So we also equip the ThinkBook 14s Yoga Gen 2 with up to lots of responsive DDR4 memory for smoother multitasking. For connecting monitors and peripherals, the wide selection of ports includes USB-C, Thunderbolt™ 4, and more.
USB port transfer speeds are approximate and depend on many factors, such as processing capability of host/peripheral devices, file attributes, system configuration, and operating environments; actual speeds will vary and may be less than expected.
Security and convenience features include a power button/fingerprint reader and the ThinkBook 14s Yoga Gen 2 Integrated Smart Pen—simply pulling it from its slot opens the Smart Note app. Glance by Mirametrix ® can sense your gaze (or if someone's looking from behind). A Service Hot Key provides instant access to Lenovo support services, and built-in noise cancellation improves virtual meetings.