The best laptops deliver results even when you’re doing difficult tasks or working long hours. The ThinkBook 14 Gen 3 won’t let you down, with up to 11 th Gen Intel ® Core™ processors, 2TB dual-SSD storage, and 40GB memory. Additionally, Intelligent Cooling keeps things running smoothly by adjusting performance based on fan speed, thermal capacity, and battery life.
Good businesspeople find it easy to make personal connections. A good laptop connects easily, too. WiFi 6 on the Lenovo ThinkBook Gen 3 lets you jump online quickly, with fast downloads and lots of bandwidth. You also get a Thunderbolt™ 4 port for super speedy file transfers, multiple USB ports, HDMI, and more to conveniently connect to all your peripherals.
The attractive, dual-tone ThinkBook 14 Gen 3 laptop is a feast for the eyes and packs a lot of power in a thin and light package just 17.9mm / 0.7" thin and starting at 1.4kg / 3.1lbs. With extremely narrow bezels and an 85% screen-to-body ratio, the frame is barely any larger than the display itself—belying all the power that lurks beneath the laptop’s elegant surface.
With teleconferencing the norm these days, the 14" ThinkBook Gen 3 laptop is built for better audio-video meetings. AI-based noise cancellation limits ambient noise, so your colleagues can stay focused on what you’re saying, not what’s happening around you. Choose from Private, Shared or Environmental settings based on where and how you’re working.
The ThinkBook 14 Gen 3 includes Lenovo ThinkShield, our comprehensive portfolio of secure hardware, software and services. Trusted Platform Module (TPM) 2.0 firmware encrypts your critical data, a self-healing BIOS restores the system to an earlier version should it become corrupt, and Smart Power On lets you log in and boot up securely with your fingerprint. Plus, the webcam privacy shutter blocks the camera lens when not in use.
Graphics options on the Lenovo ThinkBook 14 Gen 3 laptop include integrated Intel ® Iris ® X e graphics—among Intel’s best—as well as the option of discrete NVIDIA ® GeForce ® graphics. A high-resolution FHD display is available with optional 100% sRGB color gamut for true-to-life visuals and TÜV Rheinland Low Blue Light certification helps prevent eye fatigue. Touchscreen models are available, too.