With the Intel ® Evo™ platform*, the ThinkPad X13 Gen 2 laptop delivers a powerhouse combination of performance, responsiveness, battery life, and stunning visuals. With up to 11 th Gen Intel ® Core™ i7 vPro ® processors, you can count on an exceptional experience, anywhere.
*Intel ® Core™ i5 and i7 models only
The ThinkPad X13 Gen 2 features several design enhancements over its previous generation—for comfort, convenience, and aesthetics. Thinner top and bottom bezels leave more space for the gorgeous new 16:10 display. A wider touchpad yields greater control. The optional Storm Gray aluminum model includes a tone-matched keyboard, for a striking look. Lastly, the power button with optional fingerprint reader allows for quick, one-touch login.
This laptop’s 11 th Gen Intel ® Core™ processor with Iris ® X e graphics* means business, yielding blazing-fast performance, industry-leading AI, and the best WiFi 6 experience. Enhance productivity with speedy PCIe SSD storage, plus up to 32GB of LPDDR4x memory. Dual Thunderbolt™ 4 ports offer quick data transfer and more accessory productivity options.
*Intel ® Core™ i5 and i7 models only
Starting at 1.27kg / 2.78lbs and 18mm / 0.7", the X13 Gen 2 PC is easy to take anywhere, whether it be a different room while working from home or some other remote location. Stay connected with ease featuring all-day battery life, and rapid-charging technology in case you need a quick boost.
The ThinkPad X13 Gen 2 gives you options to stay better-connected—to the internet and accessories. It’s enabled for WiFi 6E—a faster, more efficient version of WiFi. Modern Standby wakes your laptop in one second and connects online one second later. Or choose the optional 5G capability, for connectivity wherever cellular service is available*. Dual Thunderbolt™ 4 ports yield fast data transfer and connections to multiple accessories.
* Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.
This PC’s 16:10 display is stunning in up to WQXGA resolution, with 100% sRGB color gamut. Optional blue light reduction makes it even easier on your eyes. Its front-facing Dolby Audio™ Speaker System, optional FHD infrared camera, and two far field microphones, make videoconferences clear and easy.
Protect your data and yourself with enhanced ThinkShield features like a physical shutter for the webcam and an improved PrivacyGuard* with PrivacyAlert screen that helps prevent nosy neighbors from reading your screen. Log in securely via the match-on-chip fingerprint reader* on the power button, let the Trusted Platform Module (TPM) 2.0 chip encrypt your data, and rest easy with human presence detection (HPD)*, which allows zero-touch login with Windows Hello and locks your laptop when you leave.