The Plugable UD-768PDZ USB-C Triple Display Laptop Docking Station with 100W Charging is designed to deliver productivity to any desk it lands on. Three HDMI ports let you extend up to three displays, all at 1080P 60Hz resolution. And because this dock is built around a Silicon Motion chipset, that triple display even extends to M1 / M2 / M3 powered Macs that would otherwise only support one screen (driver download required).
In addition to the three HDMI ports, the USB-C docking station offers space for all of your peripherals. Connect with 4x USB 3.0 ports (5Gbps), 1x USB 3.2 (10Gbps), 1x USB-C (10Gbps) with 20W charging, an SD Card reader, Gigabit Ethernet, and an audio jack. It even delivers 100W charging, all through a single USB-C cable (included) back to your laptop.
Three screens, each up to 1920x1080 @ 60Hz, even on laptops that might otherwise only support one screen, like M1 / M2 / M3 powered Macs.
Power your laptop with 100W charging. Convenient USB-C port with 20W for phone or accessories.
Docking station for laptop includes thirteen ports including 3x HDMI, 5x USB, 1x USB-C, Gigabit Ethernet, and SD reader.
Windows 10 and newer, macOS 10.15+, and ChromeOS systems with USB-C, USB4, Thunderbolt 3 / 4. Silicon Motion driver download required.