Edge Folio for iPad (10th Gen)

           Features
  • New, thinner, lightweight case pairs perfectly with new, also thinner, and lightweight iPad 10.9 (10th Gen) without compromising durability and ruggedness
  • Provides edge-to-edge protection featuring Crumple Zone Corner technology to absorb and deflect impact
  • Drop tested up to six (6) feet and TechShell certified featuring maximum device protection beyond mil-specs, exceeding MIL-STD-810G
  • New and improved flap cover closure keeps devices protected when closed
  • Clear backing perfect for asset tagging and scanning
  • Folio cover also acts as kickstand for optimal typing and viewing
  • New and improved design now works with optional
  • Stylus holder or Brenthaven logo badge. Available in 4-color options *not included, available through Brenthaven at no charge
  • Stylus holder is Apple Pencil gen 2 compatible
  • Unlike other folio cases, The Edge Folio features a molded folio rim, fully stitched construction and made-of premium heathered-gray material that easily wipes clean and is designed to withstand years of wear without looking worn


The Edge Folio for iPad (10th Gen)

Is the ultimate pairing of protection and functionality. The Edge Folio features a co-molded design that uses both rigid and pliable materials. The intuitive closure, protective outer rim, and impact-dispersing corner construction are used to achieve maximum drop protection. Its fully integrated cover stays shut when dropped and doubles as a multi-angle stand. The Edge Folio is sleek and thin while offering best-in-class device protection