Power up your play
Draw more frames and win more games with the brand new Strix G16 and Windows 11 Pro. Powered by up to a 13th Gen Intel® Core™ i9-13980HX Processor and up to an NVIDIA GeForce RTX 4080 Laptop GPU boasting a max TGP of 175W with Dynamic Boost, be ready to dominate the competition in all of the latest games. Backed up with a dedicated MUX Switch and NVIDIA Advanced Optimus support, the Strix G16 unlocks the true potential of its hardware. With PCIe Gen4x4 SSD storage and up to 32GB of 4800MHz DDR5 RAM, large game libraries and intense multitasking sessions are a breeze for this gaming machine
Do it all
Power through any game or project with an Intel® Core™ i9-13980HX processor, featuring up to a 65W TDP and a hybrid architecture built from the ground up for Windows 11. With up to 8 Performance cores and 16 Efficiency cores, AAA gaming is flawless and streaming is effortless.
SOFTWARE
Endless Customization
When you want to tweak settings, monitor temperatures, or tinker with your laptop, Armoury Crate is your command center. Real-time monitoring allows you to see what your GPU, CPU and memory are doing. RGB can be adjusted on a game-by-game basis with Aura Sync. Fan and power profiles allow you to change the acoustics, power delivery, and thermal characteristics of the laptop on the fly. And exclusive game deals keep your library topped off at all times.
KEYBOARD
The difference between victory and defeat can be separated by a single keystroke, so the Strix G16 has a full-size keyboard designed to secure the win. Overstroke technology offers sublime work and play, reducing key actuation and improving responsiveness. Built with gamers in mind, the keyboard features spaced function keys for intuitive identification and dedicated hotkeys for quick access to essential commands. Large arrow keys allow for more accurate control in the heat of battle. A larger touchpad means easier tracking across all of your applications, while per-key RGB lighting lets you choose from millions of colors on every key for endless customization. You can also create game specific layouts via Armoury Crate, making every game feel unique.
The Strix G16’s pixel art accents have been redesigned for 2023, giving the chassis more flavor and flair, while still being easily identifiable as an ROG machine from across the room.
For added visual interest, the Strix G16 also features a paint specking pattern above the rear exhaust ports. Inspired by graffiti art and the cyberpunk aesthetic, even casual passersby will notice that the Strix G16 has more attitude than other gaming machines.