TRANSFORM FOR ANYTHING

Enjoy portability and versatility without sacrificing Windows 11 Pro gaming power. The ROG Flow X16 speeds through tasks with cutting-edge processors up to an AMD Ryzen™ 9 6900HS. Game with confidence with up to an NVIDIA ® GeForce RTX™ 3070 Ti Laptop GPU. Move freely and create, stream, and game wherever the mood strikes.

ROG-INTELLIGENT-COOLING

The ROG Flow X16 builds upon years of Intelligent Cooling experience to relentlessly push the boundaries of what an ultraportable laptop is capable of. Our Frost Force Technology and unique Pulsar Heatsink elevate the X16 from just a thin and light to a true gaming machine. Thermal Grizzly liquid metal thermal compound, a unique Tri-fan thermal module, and the ability to stay completely silent with 0dB Ambient Cooling Technology keep the Flow X16 on the cutting edge of cool.

NEBULA HDR DISPLAY

Mini LED allows for deeper contrast and higher brightness than traditional LED displays, allowing for an image that pops off the screen. Prepare to be dazzled by vivid colors with 100% DCI-P3 coverage, with 1100 nits of peak brightness and 512 local dimming zones on this stunning VESA DisplayHDR™ 1000 panel.

ENDLESS VERSATILITY

The Flow X16 was designed with versatility in mind. For a standard PC gaming experience, connect your favorite mouse to pair with the keyboard. . With N-key rollover, a 1.7mm travel distance and single-zone RGB with Aura Sync support, the keyboard has the same premium feature set as our other ROG laptops. When used in tablet mode, the 16” touchscreen display allows for effortless enjoyment of your favorite mobile and touch compatible games. For supported games, the X16 also connects seamlessly with wireless controllers for a whole new take on ultra-portable gaming. Pair up to four controllers and put the X16 in tent mode to take the best couch co-op games with you wherever you go. No matter how you play, the Flow X16 can adapt to your style.