ROG Strix XG27AQV

27”, WQHD (2560 x 1440), Fast IPS, 170 Hz (OC), 1 ms GTG, Curve display, FreeSync Premium, G-Sync compatible, DisplayHDR 400

  • 27 inch WQHD (2560 x 1440) curve monitor with ultrafast 170Hz (OC) refresh rate designed for professional gamers and immersive gameplay
  • Fast IPS technology enables a 1ms response time (GTG) for sharp gaming visuals with high frame rates.
  • FreeSync Premium and G-Sync compatible delivering a seamless, tear-free gaming experience
  • High dynamic range (HDR) technology with DisplayHDR™ 400 compliance ensures exceptional contrast and color performance
  • Features an ergonomically designed stand to offer extensive swivel, tilt, and height adjustment

ASUS FastIPS Display−1ms (GTG) Response Time

ASUS Fast IPS Display allows the display’s liquid crystal elements to switch up to 4X faster than conventional IPS panels for improved response. With a 1ms gray-to-gray response time, smearing and motion blur are virtually eliminated. Wide 178-degree viewing angles ensure minimal distortion and color shift even when you're viewing from extreme positions.

INCREDIBLY FAST 170HZ* REFRESH RATE

You'll experience amazingly -fluid gaming visuals, giving you the upper hand in first-person shooters, racing, real-time strategy and sports titles.

AMD FreeSync™ Premium Technology

AMD FreeSync™ Premium Technology provides exceptional high dynamic range visuals while still maintaining low latency.

ASUS VARIABLE OVERDRIVE

Variable Overdrive modes that dynamically adjust overdrive settings as frame rates fluctuate, eliminating ghosting for exceptionally smooth visuals.

HIGH DYNAMIC RANGE (HDR) WITH DISPLAYHDR™ 400

HDR technology supports across a range of luminance to deliver a wider color range and higher contrast than traditional monitors. The brightest whites and the darkest blacks bring out details like never before. Also, it can get peack brightness of 400 nits to meet the requirement for DisplayHDR™ 400 certification.

Dynamic Shadow Boost

ASUS Dynamic Shadow Boost technology automatically clarifies dark areas of the game without changing other areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

Rich connectivity

Extensive connectivity options, including, I/O: DisplayPort1.2, two HDMI (v2.0) support a wide array of multimedia devices.