IMPROVE YOUR PC AUDIO WITH STAGE SE

Designed for entertainment and gaming, the Creative Stage SE is a high-performance under-monitor soundbar for your computer and gaming consoles. The stylish soundbar delivers powerful acoustics with our custom-tuned racetrack drivers, and the acclaimed Sound Blaster technology further enhances the sound quality and immersion to compliment your cinematic visuals.

The Creative Stage SE powers up via a power adapter and connects to your computer with a single USB cable or wirelessly with Bluetooth 5.3. Its small footprint also allows for flexible placement under the monitor and well suited for smaller rooms. Plus, the soundbar is easy to set up and control, with the multi-functional knob conveniently located at the side of the soundbar for easy reach to power on or adjust volume.

Consider the Creative Stage SE as your well-deserved step-up from your computer audio or basic stereo speakers!

POWERFUL AUDIO AND 

TONE ADJUSTMENT

Decked out in powerful full-range 

racetrack drivers and oversized 

radiators, the Creative Stage SE is 

able to reproduce clearer, 

punchier audio even without a 

subwoofer. You can also toggle 

between warm and bright sounds 

to suit your liking.

POWERED BY SOUND BLASTER

The Creative Stage SE is armed with Sound Blaster's audio technologies, Clear Dialog and Surround, providing you with improved vocal intelligibility and wide surround experience.

CLEAR DIALOG

Clear Dialog extracts the vocals and spoken dialog through an algorithm, then intelligently enhances and amplifies them, allowing you to hear each syllable clearly, and without compromising on the other ambient effects.

SURROUND

Surround is capable of delivering expanded soundstage and spatialized audio from any type of audio source, including Netflix, HBO, and Amazon Prime Video.

SLEEK DESIGN

Sporting a sleek black design with glossy finish, the Creative Stage SE easily matches any desk setup and fit snugly under the monitor.

CONNECTIVITY

Powered via a power adapter, the Stage SE is compatible with both USB and Bluetooth 5.3. Simply connect your devices to the soundbar through the provided USB-C to USB-A cable, and you're good to go! You can also stream wirelessly from your mobile devices with the latest Bluetooth 5.3, and enjoy music at your desk or while lounging on your sofa across the room!

COMPLETE CONTROL

The Creative SE comes with an IR 

remote control that allows you to 

adjust volume, switch input 

source, adjust tone settings, and 

toggle Clear Dialog and Surround 

on or off.