Mission-critical reliability:
ISV certification with ECC and Reliable Memory Technology Pro options.
Secure even when you’re away:
Thanks to a lockable chassis with intrusion detection and self-encrypting drives, your work remains protected when you’re away.
Tear through your work:
With AMD Ryzen
™
Threadripper
™
PRO you will accelerate the performance of your multi-threaded applications.
Best-in-class graphics:
Get more done within your project schedule with up to two 300W graphic cards. A full scale of professional AMD and NVIDIA graphic options are available.
Easier to transport:Power becomes portable with the carrying handles on the chassis.
Faster network speeds:Upload, download and stream faster with 1G and 10G native speeds.
Connect all your devices:With USB-A, USB-C.
Easy manageability:Features AMD Advanced Management with DASH.
Ports and Slots
Front:
1) Power switch with LED
2) HDD activity LED
3) Universal audio port
4) (2) USB 3.2 Gen1 (5Gb/s) Type-A
5) (2) USB 3.2 Gen2 (10Gb/s) Type-C (one with power share)
6) SD 6.0 card reader
Back:
7) Keyboard and Mouse PS/2 ports
8) Audio Line out
9) RJ45 (1Gb)
10) RJ45 (10Gb)
11) (3) USB 3.2 Gen 2 (10Gbs/s) Type-C
12) (3) USB 3.2 Gen 1 (5Gbs/s) Type-A
EPEAT Registered: The entire portfolio of Precision workstations is EPEAT registered
and the majority meet the highest standards in sustainability criteria, making them EPEAT Gold.