Digital Solutions for Dynamic Markets

With IT shifting to the cloud, the Vertiv ADX Management Platform Virtual Appliance (VA) is the ideal solution to manage, control and automate distributed Enterprise and Edge IT infrastructure. As an extension of the Vertiv Avocent ADX Platform, the Avocent ADX MP1000VA provides all the features and benefits of the Avocent ADX MP1000 Hardware Appliance such as providing a rich set of REST APIs and SDK. On top of the lower physical hardware costs, the MP1000VA makes it easy to deploy in your existing virtual infrastructure.

Digital Solutions for Dynamic Markets

The Vertiv Avocent ADX IPUHD 4K IP KVM device addresses the growing demand for Keyboard, Video, and Mouse (KVM) switches that also supports 4K video resolution. When the critical work involves testing high resolution IT equipment remotely, accessing confidential on-premises business applications, or developing video games and entertainment, the ADX IPUHD 4K device provides the required high-resolution video in real-time. Integrating seamless with the Vertiv Avocent ADX Rack Manager, the Vertiv Avocent ADX IPUHD 4K IP KVM enables IT teams to manage and control secure KVM usage at a holistic and granular level.

  • Combine KVM over IP, Virtual Machine, and Service Processor management to manage heterogeneous infrastructure across Enterprise and Edge.
  • Easily scale from small to large and complex infrastructure with a single remote management platform.
  • Standardizing on Redfish to manage service processors and using a common set of APIs improves efficiency of managing IT infrastructure.
  • Safeguard access to IT infrastructure by restricting access to IT devices and limiting what operations users can perform on them.
  • Minimize service disruption with always available remote access to your IT infrastructure.

SMALL SPACE, BIG CAPABILITIES

The Vertiv Avocent ADX Platform is composed of 1U, 0U, and virtual appliances, minimizing footprint and maximizing space. With its compact design, powerful remote management capabilities, and efficient scalability, the ADX Platform can serve the needs of Enterprise and EDGE systems.

VIDEO QUALITY AND FLEXIBILITY

The Vertiv Avocent ADX Platform provides high resolution video performance for remote access to IT equipment. It supports up to 4K video resolution and works with the Avocent ADX RM1048P rack manager. It comes with a USB-C connector and video adapters for HDMI, DP and MiniDP, allowing for a wide option without requiring additional hardware.

FULL-SERVICE SUPPORT

Vertiv is a world leader in remote access management and provides a wide range of service solutions to troubleshoot and resolve issues in the field. Vertiv stands behind every Avocent ADX Platform with a selection of one-year, two-year, three-year or four-year, full-coverage factory warranty and optional extended warranty.

HEALTHCARE/LABORATORIES

Thanks to the Vertiv Avocent ADX Platform’s solid system and built-in security, only authorized personnel can gain access to patient information and vital statistics or laboratory data from anywhere in the world.

BANKING/FINANCIAL

Manage physical and virtual IT infrastructure with the Vertiv Avocent ADX Platform efficiently in office environments, operation centers, and IT applications. The Avocent ADX Platform provides network resiliency and is capable of deploying feature upgrades without requiring downtime, ensuring continued productivity.

DATA CENTERS

Today’s data center facilities are evolving and becoming more complex, requiring advanced, real-time asset visibility and management. The Vertiv Avocent ADX Platform ensures secure, remote access and network resiliency with 4K video resolution and helps pave the way for an automated data center.

ENGINEERING LABORATORIES

When it simply isn’t feasible or desirable to physically send your team to monitor or test equipment, the Vertiv Avocent ADX Platform allows for safe and secure access in real-time without sacrificing video resolution. Oversee the developing technologies set up in controlled, engineering facilities no matter where you are based.

WORK FROM HOME

With the current global situation, a trend of hybrid work environment composed of a workforce that functions remotely and in-person rapidly emerged. The Vertiv Avocent ADX Platform’s digital infrastructure provides a flexible and reliable KVM experience that matches the market’s needs even from the comforts of home.

The Vertiv Avocent ADX Platform

This management solution is designed for the Avocent ADX Management Platform, the Virtual Appliance extension, the Avocent ADX Rack Manager, and the Avocent ADX IPUHD 4K KVM devices to function together. The scalable architecture provides flexibility and potential for enhancement depending on the additional appliances incorporated into the Platform, making the Vertiv Avocent ADX Platform greater than the sum of its parts.

ADX-MP1000DAC-400

Use Cases

  • IP KVM Only
  • Service Processor + IP KVM
  • Service Processor Only

ADX-RM1048PDAC-400

Use Cases

  • IP KVM Only
  • Service Processor + IP KVM
  • Service Processor Only

ADX-IPUHD-400

Use Cases

  • Service Processor + IP KVM

ADX-MP1000VA

Use Cases

  • IP KVM Only
  • Service Processor + IP KVM
  • Service Processor Only