Color 7" Touchscreen Display
Offers scan preview and lets you create up to 64 customized shortcuts for frequently used tasks. You can print from and scan to cloud services.(5) For further customization, add or remove icons.
Advanced, Fast Scanning Capabilities
Create searchable and editable Microsoft Office documents including Word, Excel, and PowerPoint. Provides advanced features including scan preview, auto deskew, continuous scanning, and blank page skip.
Fast, Professional Business Color Printing
Delivers our fastest color laser print speeds ever – up to 42ppm(1) to help increase workgroup productivity, as well as our boldest laser color output ever to make professional business documents.
Wired and Wireless Connectivity
Features Gigabit Ethernet networking to share on your wired network. Optional dual band (2.4GHz / 5 GHz) wireless module.(6) Convenient mobile device printing and scanning helps to meet the demands of a mobile workforce.(7)
Large, Scalable Paper Capacity
Helps support busy workgroups with a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray.(3) For extra capacity, add optional trays for a total capacity of up to 2,700 sheets.(6)
Eco-Friendly Features
ENERGY STAR® certified and EPEAT® Silver rated. Default duplex printing helps to reduce paper costs. Eco Mode helps reduce your power consumption, and Toner Save Mode helps to reduce toner use.
(1) Based on one‐sided printing. Change from default setting required.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Color and monochrome scan speed with all advanced features turned off, Letter at 300dpi.
(5) Requires an Internet connection and an account with desired service.
(6) Requires additional purchase.
(7) Requires connection to a wireless network.
EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.
Images are for illustrative purposes only. Specifications subject to change.