ASUS RT-AX57 (AX3000) Dual Band WiFi 6 Extendable Router, Subscription-free Network Security, Instant Guard, Advanced Parental Controls, Built-in VPN, AiMesh Compatible, Gaming & Streaming, Smart Home

  • New-Gen WiFi Standard – Supporting 802.11ax WiFi standard for better efficiency and throughput.
  • Ultra-fast WiFi Speed – RT-AX57 supports 1024-QAM for dramatically faster wireless connections. With a total networking speed of about 3000Mbps — 574 Mbps on the 2.4GHz band and 2402 Mbps on the 5GHz band.
  • Increase Capacity and Efficiency – Supporting not only MU-MIMO but also OFDMA technique to efficiently allocate channels, communicating with multiple devices simultaneously.
  • Commercial-grade Security Anywhere – Protect your home network with AiProtection Classic, powered by Trend Micro™. And when away from home, ASUS Instant Guard gives you a one-click secure VPN.
  • Easy Extendable Network – Enjoy seamless roaming with rich, advanced features by adding any AiMesh-compatible router.

BSS Coloring Boosts Connection Efficiency

WiFi 6 includes a new feature called BSS Coloring that improves WiFi connection efficiency even in crowded environments. When two neighboring routers send traffic on the same channel, your router has to wait until the channel is free. With BSS Coloring, your WiFi 6 router identifies its data with a unique channel tag ('color') that's different from neighboring networks. Your WiFi 6 router can then ignore other-colored signals on the channel and send data immediately.* This greatly reduces router waiting times and boosts network efficiency.

The Latest WPA3 Network Security

The next generation of WiFi security, bringing new capabilities to enhance WiFi protections in personal networks. Building on the widespread adoption of WPA2 over more than a decade, WPA3 adds new features to simplify WiFi security, enable more robust authentication, and deliver increased cryptographic strength for highly sensitive data markets.

Make the Internet a Safer Place for Everyone

AiProtection Classic with auto update is free for life. It can block malicious websites and detect infected devices to give you total peace of mind all the time.

Flexible and Scalable Wireless Networking

If you need more coverage or new functions, you can simply add another compatible router to your AiMesh network at any time!

The Way You Want, Easy Control

Download the latest ASUS Router App. With graphic icons and clear instructions, You can easily start RT-AX57 and setup dedicated functions as you want.