AX3000 Dual-band WiFi 6 (802.11ax) Range Extender/ AiMesh Extender for seamless mesh WiFi; works with nearly any WiFi router

  • WiFi 6 Standard -Supporting WiFi 6(802.11ax) standard, RP-AX58 offers better capacity, efficiency, and low latency WiFi. With 160MHz bandwidth on 5GHz channels, RP-AX58 can double your surfing speed.
  • Extend Seamless AiMesh WiFi System -RP-AX58 supports AiMesh, which enables you to enjoy a stable, seamless and secure wireless connection with AiMesh compatible devices anywhere in your home.
  • One or Multiple WiFi Name, the Choice is Yours -Keep one WiFi name (SSID) for the entire network to enjoy seamless roaming or give individual names to each WiFi band for different usages.
  • Easy Setup with Mobile App - Setup RP-AX58 with ASUS Router app or ASUS Extender app with a few taps.
  • Works Perfectly with Nearly Any WiFi Router -RP-AX58 is compatible with virtually all WiFi routers, modems and cable routers on the market to expand coverage.

WiFi Dead Zone Eliminator

AX3000 WiFi 6 Range Extender

Extend WiFi Across Your Home

Enjoy unrivaled wireless performance across your home with a RP-AX58 dual-band range extender, which extends wireless coverage of up to 2,200 sq. ft. Get WiFi where you couldn’t before!

Powerful  WiFi 6 Performance

The RP-AX58 provides 160 MHz bandwidth* for dramatically faster wireless connections. With a total networking speed of up to 3,000 Mbps, the RP-AX58 is 2.5X** faster than a WiFi 5 2x2 dual-band repeater. With up to 4X higher network capacity, it can handle more streaming, gaming, and smart home devices simultaneously. The more efficient transmission scheduling can also greatly extend the battery life of your IoT gadgets and reduce network congestion.

Whole-home
AiMesh WiFi System

ASUS AiMesh technology lets you easily use the RP-AX58 with another AiMesh-compatible router to expand the coverage of your WiFi network. You can also apply complete features of those connected ASUS routers to the overall mesh network.

Works with Nearly Any WiFi Router

In addition to ASUS AiMesh-compatible devices, the RP-AX58 can work with a wide variety of other WiFi routers, modems and gateways. Connect the RP-AX58 to your current router to enjoy an expanded WiFi network!

Flexible Backhaul Connection

When RP-AX58 works as an AiMesh node or in Access Point (AP) mode, you can simply connect it to your router with an Ethernet cable. This backhaul reserves the entire 2.4 GHz and 5 GHz band to your wireless devices to create more stable and reliable connections.