ROG RYUO III 240 ARGB

ROG Ryuo III 240 all-in-one liquid CPU cooler with Asetek 8th gen pump solution, Anime Matrix ™  LED Display and ROG ARGB cooling fans

  • The latest 8th gen Asetek pump is armed with a 3-phase motor that delivers ultimate cooling performance with higher flow and lower impedance
  • The ASUS-exclusive Anime Matrix ™  is a mini LED array that can display ROG-exclusive anime content, core system stats, and customized animations
  • Premium ROG ARGB fans offer high airflow and optimized noise levels
  • Aluminum components and vacuum coating provide high durability and flagship aesthetics
  • The ROG Ryuo series is styled to complement the ROG motherboards at the heart of a high-end build

RYUO III 240 ARGB

Gloriously tame the thermals of your high-performance rig with the ROG Ryuo III 240 ARGB. Its premium shell frames an AniMe Matrix display that can be customized to uniquely express your allegiance. Encased deeper within is an 8th Gen Asetek pump that spins coolant through a higher capacity radiator chilled by 120mm ROG ARGB fans, giving your CPU the headroom to flex through everything.

PERFORMANCE

ROG AF 12S ARGB FAN

A balance of static pressure, high airflow, and low noise ensures optimal cooling performance for all types of workloads. And customizable ARGB illumination adds a visual spin that’s uniquely you.

RADIATOR

Coolant is passed to a high-volume radiator that for every 100 watts of load delivers 2 Celsius lower temperature than the last-gen design.

ANIME MATRIXTM LED PERSONALIZATION

Ten exclusive ROG animations are available for you to cast through the Matrix screen. Select your favorite and customize the sequence or use the Pixel Editor to create your own!​

Install Armory Crate and display your choice of system temperatures, voltages, and fan speeds from the beating heart of your rig.

Customize the color and effects displayed on the ARGB fans and AniMe Matrix screen, and then synchronize with a vast range of Aura compatible system components to create a unified theme throughout your build.

Create your own images and text using the Armory Crate Pixel Editor, then upload to add a dash of unique personality to your rig.

EXTENSIVE COMPATIBILITY

The ROG Ryuo III series features 400mm of tubing and is compatible with a wide range of Intel ® and AMD motherboard platforms, giving you ample processor and build flexibility.