Our Bluetooth Waterproof Speakers are a blast.  You might just Flip for our Premium Sound.

Our Morpheus 360 Sound Stage Wireless Portable Speakers are comprised of 2 active speakers and 2 passive radiators, providing a Dynamic Bass Response, while still hitting the mid-range and high-end tones you expect. Our 40mm Neodymium composite drivers ensure distortion-free music, movies and phone calls.12 Watts Loud. Our state-of-the-art design is TWS (True Wireless Stereo) which allows you to pair two Sound Stage Speakers together for 360 degree Stereo Sound. Spread the speakers apart, up to 25 feet and enjoy the crisp, clear audio and deep bass. We designed the Cylinder utilizing ABS Plastic on the ends and the body, while wrapping the speaker in a Fabric Mesh. The end result is a cutting-edge profile that is Rugged, Shock Resistant, and Waterproof IPX6. We integrated One-Touch Media Controls on the face of the wireless portable speaker, so you can switch songs forward/back, adjust volume up/down and even answer/make calls with the touch of a single button. 12 hour play time at medium volume. 1-2 hours charge time.

Morpheus 360 Sound Stage Portable Bluetooth Speakers, 12 Watts Loud, IPX6 Waterproof, Built-in Microphone, Rugged Design, Deep Bass, BT5850BLK

  • Re-designed from the ground up for optimal sound quality, with the perfect balance between bass and clarity.
  • The volume enhancing 12 Watt drivers outperform the typical drivers by providing an over the top volume boost, making the Sound Stage Portable Bluetooth Speaker surprisingly loud for its size.
  • Bluetooth Wireless Range will connect and play up to 33 feet away from your Bluetooth device, and up to 100 feet in an unobstructed path.
  • TWS (True Wireless Stereo) enables you to pair two speakers, of the same model together to form an incredible wireless stereo system.
  • IPX6 Waterproof.

Snap on Bicycle Mount

  • With our tool free bicycle mount, adding high quality music to your next cycling adventure is just a twist and a snap away.
  • Each BT5850BLK Speaker comes with a quick snap bicycle mount with an additional rubber spacer pad for various diameter handle bars.
  • Enjoy your favorite tunes on the move.

Morpheus 360 Sound Stage Wireless Portable Speakers, 12 Watts Loud, TWS, Deep Bass, Rugged, Shock Proof, Waterproof, Dust-proof, IPX65 Built-in Microphone

  • 12 Watts of Power delivers distortion free and surprising loud sound even at maxed output volume.
  • 180 Degrees positioned stereo drivers deliver 360 degrees of musical enjoyment.
  • Two passive radiators to enhance performance of Bass for that rhythmic beat you can feel

  • Compact enough to be taken anywhere.
  • Perfect companion for any indoor or outdoor sports.
  • IPX6 Waterproof.
  • Shock absorbing case design outperforms most portable speakers.