Stay on top of your to-do list with the latest 13th Gen Intel ® Core™ processor. It delivers superior multi-core performance, powering through workloads at incredible speeds.
Get lost in crisp 3K (2880x1800) resolution and super-smooth 120Hz as they deliver a cinematic and seamless viewing experience. Every detail comes to life on the 14 or 16-inch screen. Stay in the zone for as long as you like thanks to reduced blue light emission for extra eye care.
Slimmed down to fit your briefcase with a compact aluminum body that weighs just under 1.6kg, this power-packed laptop is designed to go where you do. Available in Graphite or Beige.
With an expanded touch pad and wide range of built-in ports, get the plugs and versatility you've been searching for — HDMI, USB-A, microSD slot and even two Thunderbolt 4 ports for blazing-fast 40 Gbps file transfers. No dongle needed.
Power through the day's projects with a long-lasting 76Wh (typical) battery for up to 19 hours of video runtime. Then grab a coffee as you top up your laptop with up to 6.7 hours of video runtime in just 30 minutes — with a compact charger 9 that even works with your other Samsung Galaxy devices.
From project kickoff to match kickoff, catch everything with the depth
and clarity of the quad-speaker system on Galaxy Book3 Pro. The four
immersive speakers are tuned with AKG and Dolby Atmos, so every victory sounds better than ever.
Smart features — from enhanced AI Noise Cancelling, to Auto Framing and background effects — combine with the wide-angle camera and studio-quality mics to ensure you look and sound professional on every video call.
Keep your data safe with Secured-Core PC. Sophisticated layers of security safeguard the hardware and defend the firmware and OS from attacks. Lock down your IDs and biometrics, so you can work safely from anywhere.
Go from sharing project updates to jumping on an online call with the super-fast speeds of Wi-Fi 6E, or hook up to your phone's connection easily via Instant Hotspot to use its data network instead.