RadiX AXE6600 delivers good looks, a comprehensive web GUI and performed well in our benchmarking suite. That makes it one of the best gaming routers available and also one of the best routers overall. – Tom’s Hardware
WiFi 6E utilizes seven high-speed 160MHz channels on the new 6 GHz spectrum* that tremendously increase network capacity while mitigating congestion and interference.
* Number of channel and spectrum may vary via local regulations.
OFDMA, beamforming, and MU-MIMO are technology enhancements that extend the coverage of your gaming network to connect up to 60 concurrent devices. RadiX AXE6600’s superior performance can meet and exceed all your needs for gaming, AR/VR and productivity.
RadiX AXE6600 supports 8 streams on tri-band simultaneously, up to 6.6Gbps transfer speeds. Download, stream and game like never before.
RadiX AXE6600 has a built-in AI engine that can automatically prioritize network traffic
Accelerate game traffic and reduce ping rate, whether you play on a PC, console or mobile
Reduce interruptions while you enjoy live-streaming media
Prioritize online meetings and productivity applications so you can focus on work or studying
Optimize the online experience for all family members
Equipped with 1x 2.5 Gigabit port (interchangeable internet or LAN port) and 4x Gigabit ports
Control your network via the web, MSI Router app, or MSI Center
Prioritize MSI products and minimize lag & latency via MSI Center
Light up the antenna and dragon shield to the AI QoS mode or an RGB light effect via MSI center